EN
  • EN
  • DE

SC16IS760IBS

Part No SC16IS760IBS
Manufacturer NXP / Nexperia
Description Single UART with I2C-bus/SPI interface, 64 bytes of transmit and receive FIFOs, IrDA SIR built-in support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246899-SC16IS760IBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS760IBS CAD Model

Description

Product Overview: NXP's SC16IS760IBS

The SC16IS760IBS is a cutting-edge interface IC product from NXP Semiconductors designed to provide seamless communication between a host microcontroller and serial devices. This single UART (Universal Asynchronous Receiver/Transmitter) with I2C-bus/SPI interface, including a 64-byte transmit and receive FIFO, is an ideal solution for applications where space and power efficiency are critical.

Key Features

  • UART Interface: The SC16IS760IBS supports a fully programmable serial interface with baud rates up to 5 Mbps, offering high-speed data transfer capabilities.
  • I2C/SPI Compatibility: With both I2C and SPI interfaces, this IC provides flexible options for communication with microcontrollers, making it suitable for a wide range of system architectures.
  • FIFO Buffers: The integrated 64-byte FIFOs for both transmission and reception ensure smooth data flow and reduce the overhead on the host processor, enhancing system reliability.
  • Auto Hardware and Software Flow Control: These features allow for automatic control of data flow, preventing data loss during high-speed communication.
  • RS-485 Driver Output Enable Control: This capability enables the IC to be used in RS-485 communication systems, which require differential signaling and are common in industrial environments.
  • Modem Interface Signals: The SC16IS760IBS includes a full set of modem interface signals for comprehensive modem control.
  • IrDA SIR Built-In Support: The device supports IrDA SIR endec functions, allowing for infrared data communication.
  • Low Power Consumption: Designed with power efficiency in mind, the SC16IS760IBS is suitable for battery-powered devices and other power-sensitive applications.

Applications

This versatile IC is perfect for a variety of applications, including but not limited to:

  • Point-of-Sale (POS) terminals
  • Automotive diagnostics
  • Industrial control systems
  • Building automation
  • Security systems

In summary, the SC16IS760IBS from NXP is a feature-rich UART interface IC that offers robust serial communication capabilities with the convenience of I2C/SPI connectivity. Its comprehensive feature set and flexibility make it a top choice for designers looking to enhance their systems with reliable serial data transfer.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess