EN
  • EN
  • DE

LMK01010ISQ

Part No LMK01010ISQ
Manufacturer Texas Instruments
Catalog Misc Products
Description LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827956-LMK01010ISQ
Ultra Librarian 3D Model Ultra Librarian LMK01010ISQ CAD Model

Description

Product Overview: Texas Instruments LMK01010ISQ

The Texas Instruments LMK01010ISQ is a precision clock distributor that offers a high-performance solution for complex digital systems requiring multiple clock signals. This device is part of the LMK series, which is known for its low-skew, low-jitter, and high-frequency clock distribution capabilities. The LMK01010ISQ is designed to meet the stringent requirements of applications such as telecommunications, data communications, computing, and high-speed data acquisition systems.

Key Features

  • Low Skew: The LMK01010ISQ provides extremely low skew between output clocks, which is critical for maintaining the timing integrity of digital signals across a system.
  • Low Jitter: The device offers low jitter performance, ensuring the quality and stability of clock signals, which is vital for high-speed data transmission and signal processing.
  • High Frequency: It supports high-frequency clock distribution, capable of handling clock signals with frequencies up to 800 MHz, making it suitable for high-performance systems.
  • Configurable Outputs: The LMK01010ISQ features ten configurable outputs that can be programmed through an I2C interface, offering flexibility for various clocking requirements.
  • Supply Voltage: It operates with a supply voltage ranging from 2.5V to 3.3V, accommodating different system power rails.
  • Industrial Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The LMK01010ISQ is ideal for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data centers and server farms
  • Test and measurement equipment
  • High-speed data converters
  • Storage systems

Package and Quality

The LMK01010ISQ is offered in a compact, surface-mount 32-lead WQFN package, which is RoHS compliant and designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception, providing reliability and performance that engineers can trust for their critical system designs.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5604 $70.6812
6+ $19.3317 $115.9902
9+ $18.7275 $168.5475
12+ $18.1234 $217.4808
15+ $17.5193 $262.7895
20+ $15.7070 $314.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 539 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess