EN
  • EN
  • DE

SC18IS601IBS,157

Part No SC18IS601IBS,157
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC I2C BUS INTERFACE 24-HVQFN  /  I²C Controller SPI Interface 24-HVQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Protocol I2C
Function Controller
Interface SPI
Voltage - Supply 2.4V ~ 3.6V
Current - Supply 11mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number SC18
Other Names 935286979157,SC18IS601IBS,SC18IS601IBS
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261657-SC18IS601IBS,157
Ultra Librarian 3D Model Ultra Librarian SC18IS601IBS,157 CAD Model

Description

The NXP SC18IS601IBS,157 is an advanced I2C-bus/SPI bridge IC that provides a seamless interface between the I2C-bus and SPI devices. It is designed to enhance the capabilities of systems that predominantly use I2C for communication by enabling them to interface with SPI devices without significant changes to the core system architecture. This product is particularly useful in applications where board space is at a premium and a reduction in wiring complexity is desirable.

Key Features

  • Interface Bridging: The SC18IS601 operates as an I2C-bus slave-transmitter or slave-receiver and an SPI master, effectively bridging the gap between these two widely used communication protocols.
  • High-Speed SPI Interface: It supports multiple SPI modes and can operate at clock frequencies up to 1.8 MHz, making it suitable for interfacing with high-speed peripherals.
  • Easy Integration: The device comes in a small HVQFN16 package, making it easy to integrate into a variety of designs without requiring significant board space.
  • Low-Power Consumption: It is designed for low-power operation, which is critical for battery-operated and power-sensitive applications.
  • Multiple Slave Selects: The SC18IS601 can manage up to four separate SPI slave devices, offering flexibility in system design and expansion.

Applications

The NXP SC18IS601IBS,157 is well-suited for a wide range of applications, particularly those that require communication with SPI peripherals. These include:

  • Embedded Systems
  • Industrial Control Systems
  • Sensor Networks
  • Automotive Networks
  • Portable Devices

Technical Specifications

Attribute Details Package Type HVQFN16 Supply Voltage 2.5V to 3.6V Operating Temperature -40°C to +85°C I2C Bus Speed Fast-mode Plus SPI Speed Up to 1.8 MHz

In conclusion, the NXP SC18IS601IBS,157 is a versatile and efficient solution for systems that require communication between I2C and SPI protocols. Its ease of integration, coupled with its low-power operation and support for multiple SPI devices, makes it an excellent choice for enhancing the functionality of various electronic systems.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess