EN
  • EN
  • DE

SC18IS601IPW,112

Part No SC18IS601IPW,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CONTROLLER SPI/I2C 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.4 V to 3.6 V
Operating Supply Current 11mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 134714-SC18IS601IPW,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC18IS601IPW,112 CAD Model

Description

Product Overview: SC18IS601IPW,112

The SC18IS601IPW,112 is a versatile interface IC designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is specifically engineered to provide an efficient bridge between a standard I2C-bus of a microcontroller and an SPI interface. This capability allows designers to expand the number of SPI devices connected to a microcontroller, which is particularly useful in applications with limited GPIOs.

Key Features

  • Interface Bridging: It seamlessly converts I2C-bus commands to SPI, enabling easy communication with SPI devices.
  • High-Speed SPI Interface: Supports SPI clock frequencies up to 1.8 MHz, allowing for high-speed data transfers.
  • Multi-master Capability: The device can act as a slave on the I2C-bus, ensuring compatibility with multi-master I2C-bus systems.
  • GPIO Functionality: Includes four general-purpose I/O pins that can be controlled via the I2C-bus, providing additional flexibility.
  • Easy Integration: Available in a small 16-pin TSSOP package, making it suitable for space-constrained applications.
  • Low Power Consumption: Designed for power-sensitive applications with its low stand-by current.

Applications

The SC18IS601IPW,112 is ideal for a range of applications where an I2C to SPI bridge is required. Common use cases include:

  • Embedded systems requiring additional SPI devices
  • Microcontroller-based systems with limited GPIOs
  • Industrial control interfaces
  • Portable devices and consumer electronics
  • Automotive and telematics systems

Technical Specifications

The device operates over a wide supply voltage range (2.5V to 5.5V) and is characterized for operation from -40°C to +85°C. It supports I2C-bus speeds up to 400 kHz and offers an interrupt output pin which can be used to indicate the availability of incoming data or other event conditions.

In conclusion, the SC18IS601IPW,112 from NXP is a highly-integrated and efficient solution for expanding the communication capabilities of microcontroller-based systems. Its ability to add SPI devices without the need for additional GPIOs, along with its small footprint and low power consumption, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess