EN
  • EN
  • DE

SC18IS602IPW,128

Part No SC18IS602IPW,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC BRIDGE SPI/I2C 16-TSSOP  /  I²C Controller SPI Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Protocol I2C
Function Controller
Interface SPI
Voltage - Supply 2.4V ~ 3.6V
Current - Supply 11mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SC18
Other Names 935282759128,SC18IS602IPW-F,SC18IS602IPW-F
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261662-SC18IS602IPW,128
Ultra Librarian 3D Model Ultra Librarian SC18IS602IPW,128 CAD Model

Description

Product Overview: SC18IS602IPW,128

The SC18IS602IPW,128 is a versatile interface IC developed by NXP Semiconductors. Designed to facilitate communication between a standard I²C-bus of a microcontroller and an SPI bus, this interface allows the microcontroller to communicate with multiple SPI devices. The SC18IS602IPW,128 acts as a bridge between the two protocols, enabling seamless integration and enhancing system capabilities.

Key Features

  • I²C to SPI Bridge: The device translates I²C commands to SPI, allowing an I²C bus master to control SPI slave devices.
  • Multiprotocol Support: Supports all 4 SPI modes (0, 1, 2, 3), ensuring compatibility with a wide range of SPI devices.
  • High-Speed Interface: Capable of SPI clock frequencies up to 1.8 MHz, providing a fast interface for communication with SPI devices.
  • Integrated Oscillator: Includes an on-chip oscillator that eliminates the need for an external clock source.
  • Multiple Slave Selects: Features four slave select outputs, allowing the management of up to four distinct SPI slave devices.
  • Low Power Consumption: Designed for power-sensitive applications with a low-power standby mode.
  • Buffered I/O: Offers 256-byte FIFO for both transmit and receive, reducing the overhead on the host microcontroller.
  • Compact Packaging: Available in a small 16-pin TSSOP package, saving valuable board space.

Applications

The SC18IS602IPW,128 is ideal for a variety of applications, particularly where there is a need to connect an I²C microcontroller to SPI devices. Common applications include:

  • Industrial Control Systems
  • Home Automation
  • Consumer Electronics
  • Automotive Infotainment Systems
  • Medical Devices

Conclusion

With its robust feature set and ability to bridge between I²C and SPI protocols, the SC18IS602IPW,128 from NXP is an essential component for designers looking to enhance the communication capabilities of their microcontroller-based systems. Its integration facilities and support for multiple devices make it a versatile and efficient solution for a wide range of electronic applications.

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess