EN
  • EN
  • DE

SC26C92C1A/G

Part No SC26C92C1A/G
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 188759-SC26C92C1A/G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC26C92C1A/G CAD Model

Description

Introducing the SC26C92C1A/G Dual UART Interface from NXP

The SC26C92C1A/G is a sophisticated dual Universal Asynchronous Receiver/Transmitter (UART) interface IC designed by NXP Semiconductors. This highly integrated circuit is engineered to facilitate serial communication in a variety of computing and communication applications. It is an essential component for systems requiring high-speed data transfer between peripherals or networks.

Key Features

  • Dual Channel Operation: The SC26C92C1A/G features two independent UART channels, which significantly enhances the data handling capabilities of the host system.
  • Flexible Baud Rate: It supports a wide range of baud rates, making it adaptable to various communication standards and requirements.
  • Programmable Parameters: Users can program several operational parameters such as character length, parity, and stop bit generation, offering versatility in its application across different protocols.
  • Buffered Operation: Each UART channel is equipped with a 16-byte FIFO (First In, First Out) transmit and receive buffer, which helps to reduce the overhead on the CPU and improves data throughput.
  • Modem Control Capability: The device includes a complete modem control capability that allows for full-duplex communication, making it ideal for modem interface applications.
  • Multiple Interrupt Sources: With its multiple interrupt sources, the SC26C92C1A/G ensures that the host system can efficiently manage communication tasks without significant processor intervention.

Applications

The SC26C92C1A/G is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Data acquisition systems
  • High-speed modems

Reliability and Quality

NXP's commitment to quality and reliability is evident in the SC26C92C1A/G. This dual UART interface is designed to meet the rigorous demands of industrial and commercial environments, ensuring stable and reliable operation even under challenging conditions.

Whether you're designing a complex communication system or looking to upgrade existing equipment, the SC26C92C1A/G from NXP offers a perfect blend of performance, flexibility, and reliability, making it an excellent choice for your serial communication needs.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess