EN
  • EN
  • DE

SC28L198A1BE,557

Part No SC28L198A1BE,557
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART OCTAL W/FIFO 100-LQFP  /  UART IC 8 Channel 16 Byte 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 8
FIFO's 16 Byte
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SC28L198
Other Names 935262731557,568-1210,SC28L198A1BE,568-1210-5,568-1210-5
Standard Package 450
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260678-SC28L198A1BE,557
Ultra Librarian 3D Model Ultra Librarian SC28L198A1BE,557 CAD Model

Description

Product Overview: SC28L198A1BE,557 by NXP Semiconductors

The SC28L198A1BE,557 is a highly integrated octal UART (Universal Asynchronous Receiver/Transmitter) device designed and manufactured by NXP Semiconductors. This advanced communication IC is tailored for applications requiring multiple serial interfaces, and it is particularly well-suited for industrial control systems, networking equipment, and complex multi-port communication requirements.

Key Features

  • Multiple Channels: With eight independent UART channels, this device can handle a significant amount of data throughput, making it ideal for systems that require serial connectivity to various peripherals or networks.
  • High Performance: Each UART channel is capable of supporting data rates up to 1.5 Mbps, ensuring fast and reliable data transfer for time-sensitive applications.
  • Flexible Baud Rate Generation: The SC28L198A1BE,557 offers a programmable baud rate generator, which provides versatility in setting up communication speeds according to specific system requirements.
  • Deep FIFOs: Equipped with 64-byte FIFOs (First In, First Out memory queues) for each transmitter and receiver, the device reduces the CPU overhead required for managing data streams, thereby enhancing overall system efficiency.
  • Error Detection: The UART includes built-in error detection features such as parity, framing, and overrun error detection, which contribute to reliable communication and data integrity.
  • Modem Control: Integrated modem control functionality allows for direct interface with modem hardware, supporting signals such as CTS, RTS, DSR, DTR, RI, and DCD.

Applications

The SC28L198A1BE,557 is versatile and can be deployed in a wide array of applications. Its robust feature set makes it particularly useful in industrial automation, point-of-sale terminals, multi-port RS-232/RS-422/RS-485 systems, and complex data acquisition systems.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SC28L198A1BE,557 is no exception. This product is built to meet high industry standards, ensuring long-term reliability and performance in demanding environments.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess