EN
  • EN
  • DE

SC28L202A1DGG,518

Part No SC28L202A1DGG,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description LCD DRIVER / UART IC 2, DUART Channel RS485 256 Byte 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Series IMPACT
Package Tape & Reel (TR)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 256 Byte
Protocol RS485
Data Rate (Max) 3.125Mbps
Voltage - Supply 3.3V ~ 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder No
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
MSL Level 3 (168 Hours)
Other Names 568-SC28L202A1DGG,518TR
Standard Package 2,000
Win Source Part Number 983407-SC28L202A1DGG,518
Ultra Librarian 3D Model Ultra Librarian SC28L202A1DGG,518 CAD Model

Description

The NXP SC28L202A1DGG,518 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) with integrated FIFOs, providing a reliable solution for serial communication applications. This integrated circuit is designed to efficiently manage serial data transfer between a microcontroller and peripheral devices or between two microcontrollers in an embedded system.

Key Features

  • Dual Channel UART: This device features two independent UART channels, each with a set of registers for full-duplex operation, enabling simultaneous transmission and reception of serial data.
  • FIFO Buffers: Each UART channel includes a 64-byte transmit and receive FIFO to reduce the overhead of CPU data transfers, improving overall system efficiency and throughput.
  • High Data Rates: The SC28L202A1DGG,518 supports data rates up to 5 Mbps, making it suitable for high-speed serial communication.
  • Programmable Baud Rate: It offers a programmable baud rate generator, allowing users to configure the device for a wide range of baud rates to match specific application requirements.
  • Modem Control Functions: With its complete modem control capability, this dual UART can be used in systems that require handshaking protocols, such as RTS/CTS.
  • Flexible Interface: The SC28L202A1DGG,518 is compatible with the industry-standard 68HC05, 68HC11, and Z8 microcontroller series, ensuring easy integration into existing designs.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environment applications.

Applications

The NXP SC28L202A1DGG,518 is ideal for a variety of applications that require reliable serial communication, such as industrial control systems, point-of-sale terminals, networking equipment, and more. Its dual-channel capability and high data rate support make it particularly well-suited for applications that require multiple serial interfaces or high-speed data logging and transfer.

Package and Quality

This dual UART comes in a 48-pin TSSOP package, which offers a compact footprint for space-constrained applications. It is also part of NXP's product longevity program, ensuring a stable supply and long-term availability for industrial and commercial projects.

You May Also Be Interested in

MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Sipex Corporation
UART IC Channel
Lowest to $1.0400
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess