EN
  • EN
  • DE

SC8536BPXATH

Part No SC8536BPXATH
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026724-SC8536BPXATH
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC8536BPXATH CAD Model

Description

The NXP SC8536BPXATH is a state-of-the-art semiconductor component designed to meet the rigorous demands of modern electronic systems. This product is a testament to NXP's commitment to providing high-performance and reliable solutions for the technology sector.

Key Features

  • Advanced Integration: The SC8536BPXATH integrates multiple functionalities into a single chip, enabling more compact and efficient designs.
  • High Performance: Engineered for speed and efficiency, this component ensures fast processing capabilities, making it suitable for high-speed computing applications.
  • Low Power Consumption: Despite its high performance, the SC8536BPXATH is designed to be energy-efficient, reducing the overall power consumption of the devices it powers.
  • Robust Security Features: With built-in security protocols, the SC8536BPXATH provides a secure foundation for applications requiring data protection and secure communications.
  • Wide Operating Temperature Range: This component is built to withstand extreme temperature variations, ensuring reliability across different working environments.

Applications

The NXP SC8536BPXATH is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems where reliability and performance are critical
  • Industrial automation for process control and machine-to-machine communication
  • Consumer electronics that require compact size and energy efficiency
  • Communication infrastructure where secure data handling is paramount

Quality and Reliability

NXP is known for its commitment to quality, and the SC8536BPXATH is no exception. It is manufactured using the latest technology and rigorous testing standards to ensure that each component meets NXP's high-quality benchmarks. Customers can trust the SC8536BPXATH for their critical applications, knowing it delivers both performance and durability.

Environmental Compliance

Adhering to environmental standards, the SC8536BPXATH complies with various international regulations, ensuring that it is not only a powerful component but also an environmentally responsible choice for manufacturers and designers.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess