EN
  • EN
  • DE

SCC2691AC1A28,623

Part No SCC2691AC1A28,623
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 102976-SCC2691AC1A28,623
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC2691AC1A28,623 CAD Model

Description

Introducing the NXP SCC2691AC1A28,623 Universal Asynchronous Receiver/Transmitter (UART)

The NXP SCC2691AC1A28,623 is a high-performance integrated circuit designed for serial communication in embedded systems. This single-channel UART is a key component for applications requiring reliable data exchange over serial interfaces. It is part of NXP's renowned family of communication controllers, providing efficient solutions for serial communication protocols.

Features and Benefits

  • Flexible Baud Rate: The SCC2691AC1A28,623 supports a wide range of baud rates, making it suitable for various communication standards and allowing for easy integration into different system designs.
  • Programmable Parameters: It offers programmable word lengths, stop bits, and parity options, which provides versatility and adaptability to meet specific application requirements.
  • Interrupt Driven Capabilities: With its interrupt-driven operation, this UART can efficiently manage communication tasks without burdening the main processor, enhancing overall system performance.
  • FIFO Buffers: It includes transmit and receive FIFO buffers that reduce the overhead of CPU intervention, ensuring smoother data flow and more reliable data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the SCC2691AC1A28,623 is ideal for battery-powered and portable devices, helping to extend operational life.
  • Duplex Operation: This component supports full-duplex operation, allowing simultaneous transmission and reception of data, which is essential for real-time communication applications.
  • Robust Error Detection: The device features comprehensive error detection capabilities, including parity, framing, and overrun error detection, ensuring data integrity during transmission.

Applications

The NXP SCC2691AC1A28,623 is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive diagnostics interfaces
  • Point-of-sale terminals
  • Network equipment
  • Computer peripheral interfacing

With its advanced features and reliable performance, the SCC2691AC1A28,623 UART from NXP is an excellent choice for designers looking to implement efficient serial communication in their embedded systems. Its versatility and ease of use make it an invaluable component in a wide array of electronic products.

You May Also Be Interested in

Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess