EN
  • EN
  • DE

SCC2691AC1D24,512

Part No SCC2691AC1D24,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 133708-SCC2691AC1D24,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC2691AC1D24,512 CAD Model

Description

Product Overview: SCC2691AC1D24,512 from NXP

The SCC2691AC1D24,512 is a versatile and powerful single-channel UART (Universal Asynchronous Receiver/Transmitter) designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to facilitate serial communication by converting parallel data from a data bus or a CPU into serial form for transmission via peripherals and networks, and vice versa.

With its industry-standard footprint, the SCC2691AC1D24,512 is suitable for a wide range of applications, including but not limited to industrial control systems, networking equipment, and telecommunications infrastructure. It is particularly well-suited for scenarios where reliable data transfer is critical, such as in automation systems and complex machinery.

Key Features:

  • Compatibility: The device is fully compatible with the industry-standard SCC2691, ensuring ease of integration into existing designs and systems.
  • Data Format: It supports 5-, 6-, 7-, or 8-bit characters, 1 or 2 stop bits, and odd/even parity for flexible data handling.
  • Baud Rate: The UART is capable of handling baud rates up to 500 kbps, allowing for high-speed data transmission.
  • Interrupts: Programmable interrupt functions are available to assist with efficient CPU operations, reducing the overhead for the main processor.
  • Power Supply: The device operates on a single 5V power supply, which is typical for many digital systems, simplifying power management.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability under varying environmental conditions.

Applications:

The SCC2691AC1D24,512 is ideal for a variety of applications that require reliable and efficient serial communication. These include:

  • Automated Industrial Equipment
  • Networking and Telecommunication Systems
  • Point of Sale Terminals
  • Computer Peripheral Interface
  • Remote Data Acquisition Systems

In conclusion, the SCC2691AC1D24,512 from NXP is a robust and reliable UART solution that offers flexibility, high-speed performance, and compatibility, making it an excellent choice for designers and engineers looking to enhance their serial communication capabilities.

You May Also Be Interested in

Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess