EN
  • EN
  • DE

SCC2692AC1A44,518

Part No SCC2692AC1A44,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SERIAL I/O CONTROLLER, 2 CHANNEL  /  UART IC 2, DUART Channel 44-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC
Base Product Number SCC26
Other Names SCC2692AC1A44-T,2156-SCC2692AC1A44518-NXTR,2832-SCC2692AC1A44,518-TR,933968320518,SCC2692AC1A44-T
Standard Package 39
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260729-SCC2692AC1A44,518
Ultra Librarian 3D Model Ultra Librarian SCC2692AC1A44,518 CAD Model

Description

The SCC2692AC1A44,518 is a versatile dual asynchronous receiver/transmitter (DUART) integrated circuit designed and manufactured by NXP Semiconductors. This high-performance component is engineered to provide efficient serial communication in a wide array of applications, ranging from industrial control systems to complex computing environments.

Key Features

  • Dual Channel Operation: Equipped with two independent full-duplex UART channels, the SCC2692AC1A44,518 allows simultaneous transmission and reception of data on both channels, enhancing data throughput and system flexibility.
  • Programmable Baud Rate: The device supports a wide range of baud rates, which can be programmed individually for each channel to match specific communication requirements.
  • Flexible Data Format: Users can configure each UART to handle 5, 6, 7, or 8 data bits, with even, odd, or no parity bit, and 1, 1.5, or 2 stop bits, ensuring compatibility with various communication protocols.
  • Interrupt Capability: The DUART features a comprehensive interrupt system that helps manage data flow and signal special conditions, significantly improving the efficiency of the host processor.
  • Timers and Counters: Integrated timers and counters facilitate time-critical operations, such as baud rate generation and event counting.

Applications

The SCC2692AC1A44,518 is designed to meet the demands of a broad spectrum of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Point-of-sale terminals
  • Computer peripheral interfacing

Reliability and Quality

NXP Semiconductors is known for their commitment to quality and reliability. The SCC2692AC1A44,518 is built to meet high standards, ensuring stable and reliable operation in various environmental conditions. The device is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides robustness and ease of mounting on printed circuit boards.

You May Also Be Interested in

UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6036 $53.0180
12+ $8.7004 $104.4048
18+ $8.4286 $151.7148
25+ $8.1567 $203.9175
32+ $7.8848 $252.3136
43+ $7.0691 $303.9713
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 291 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess