EN
  • EN
  • DE
  • IT

SE050C2HQ1/Z01SDZ

Part No SE050C2HQ1/Z01SDZ
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description ECC RSA AES DES MIFARE KDF CL-IF  /  IoT Secure Element 20-HX2QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type IoT Secure Element
Applications Industry 4.0
Mounting SMD (SMT)
Package / Case 20-XFQFN Exposed Pad
Supplier Device Package 20-HX2QFN (3x3)
Base Product Number SE050
Other Names 568-15378-1,568-15378-2,935386988472,568-15378-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1244359-SE050C2HQ1/Z01SDZ
Ultra Librarian 3D Model Ultra Librarian SE050C2HQ1/Z01SDZ CAD Model

Description

The NXP SE050C2HQ1/Z01SDZ is a state-of-the-art security module designed to provide robust protection for a wide range of applications, including Internet of Things (IoT) devices, mobile services, and various industrial platforms. This advanced product is part of the EdgeLock SE050 series, which is known for delivering high-performance security solutions that can be easily integrated into system designs.

Key Features

  • Enhanced Security: The SE050C2HQ1/Z01SDZ comes equipped with a range of security features, such as secure boot, secure key storage, and cryptographic accelerators for AES, ECC, and SHA algorithms. These features ensure the integrity and confidentiality of data, providing a secure foundation for trustworthy applications.
  • Flexible Integration: Its compact and versatile design makes it suitable for a variety of platforms. The module can be seamlessly integrated into both new and existing designs, allowing for easy adoption across different product lines.
  • IoT-Friendly: With the growing need for secure IoT devices, the SE050C2HQ1/Z01SDZ is specifically engineered to meet these demands. It supports a range of communication interfaces and protocols, making it an ideal choice for smart, connected devices.
  • Common Criteria EAL 6+ Certification: The device is certified to meet the stringent requirements of Common Criteria Evaluation Assurance Level 6+ (EAL 6+), providing a high level of assurance for security-sensitive applications.

Applications

The NXP SE050C2HQ1/Z01SDZ is versatile and can be used in a multitude of applications, including:

  • Smart Home and Consumer Electronics
  • Mobile Payment Systems
  • Healthcare Devices
  • Industrial Automation and Control Systems
  • Automotive Security

Conclusion

As security becomes an ever-increasing priority in the digital world, the NXP SE050C2HQ1/Z01SDZ offers a powerful solution to safeguard sensitive data and systems. With its advanced security features, flexible integration options, and IoT readiness, this product is well-suited to meet the challenges of modern technology. Whether you're looking to secure consumer devices or protect industrial control systems, the SE050C2HQ1/Z01SDZ provides the reliability and performance needed to maintain a secure environment.

You May Also Be Interested in

Texas Instruments
IC DIG MICROMIRROR DEV 355CLGA / Digital Micromirror Device (DMD) 355-CLGA (42.2x42.2)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48TQFP / Clock Generator 48-PTQFP (7x7)
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $1.7929
Texas Instruments
IC TRANSMITTER 216NFBGA / Transmitter 216-NFBGA (15x10)
Lowest to $126.4603
Power Integrations
IC AUTOMATIC DISCHARGE 8SO
Lowest to $0.9780
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $10.8190
Renesas Electronics America
IC SER RAPIDIO SWITCH 399FCBGA / Serial RapidIO Switch 399-FCBGA (21x21)
Lowest to $105.1051
NXP / Nexperia
ZIGBEE 3.0, ZIGBEE PRO, THREAD A
Lowest to $9.7792
Microchip Technology
IC AUTHENTICATION CHIP
Lowest to $4.3941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
17+ $6.7369 $114.5273
26+ $6.5264 $169.6864
36+ $6.3158 $227.3688
46+ $6.1053 $280.8438
62+ $5.4738 $339.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess