EN
  • EN
  • DE

SE564N

Part No SE564N
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Phase Locked Loop 50 Mhz PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992982-SE564N
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE564N CAD Model

Description

The SE564N from NXP Semiconductors is a high-performance, precision timing Phase-Locked Loop (PLL) integrated circuit designed to meet the stringent requirements of communication infrastructure, industrial applications, and high-performance computing systems. This versatile component is engineered to provide stable and reliable clock signals which are essential for synchronizing various digital systems.

Key Features

  • High Precision: The SE564N boasts excellent phase noise characteristics, ensuring a clean and stable clock output that is crucial for high-speed digital communication systems.
  • Versatile Frequency Range: It supports a wide range of input and output frequencies, making it suitable for a variety of applications across different sectors.
  • Low Jitter Performance: This PLL circuit is designed to minimize jitter, thereby enhancing the performance of the overall system by ensuring signal integrity.
  • Programmable: The device includes programmable dividers and charge pump currents, allowing for fine-tuning and optimization of the clock signal for specific application needs.

Applications

The SE564N is commonly used in:

  • Telecommunications equipment such as routers, switches, and base stations
  • Data communication and networking devices
  • Industrial control systems
  • Test and measurement equipment
  • High-performance computing and data storage systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) 4.5V to 5.5V
Operating Temperature Range -40°C to +85°C
Output Frequency Range Up to 190 MHz
Package 16-pin DIP/SO

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The SE564N is manufactured with the highest standards, ensuring that it meets the reliability requirements for industrial-grade components. With its robust design, the SE564N is built to perform consistently over a wide range of environmental conditions.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess