The SI4410DY,118 is a high-performance, N-channel TrenchFET® power MOSFET designed and manufactured by NXP Semiconductors, a leading technology company known for its innovative and reliable products. This MOSFET is part of NXP's extensive portfolio of semiconductor solutions that are used in a wide range of applications, from automotive to industrial and consumer electronics.
Key Features
- High-Efficiency Power Management: With its low on-resistance and high switching speed, the SI4410DY,118 MOSFET is optimized for efficient power management in electronic circuits.
- Advanced TrenchFET® Technology: Utilizing NXP's proprietary TrenchFET® technology, this MOSFET offers superior performance and reliability, making it suitable for demanding applications.
- Robust Thermal Performance: The device's excellent thermal characteristics ensure stable performance even under high temperature conditions, extending its operational lifespan.
- Compact SO-8 Packaging: Encased in a small-outline package, the SI4410DY,118 is ideal for space-constrained applications where board real estate is at a premium.
Applications
The SI4410DY,118 is versatile and can be used in various applications, including:
- DC/DC Converters
- Power Supply Modules
- Motor Control Circuits
- Switch Mode Power Supplies (SMPS)
- Load Switches
- Battery Management Systems
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
10 A
Power Dissipation (P<sub>D)
2.5 W
Operating Temperature Range
-55°C to +150°C
R<sub>DS(on)
8.6 mΩ
Whether you are designing a new system or upgrading an existing platform, the SI4410DY,118 from NXP Semiconductors is an excellent choice for your power MOSFET needs. Its combination of efficiency, performance, and compact size makes it a valuable component in any electronic design.