EN
  • EN
  • DE

SL3S1014FUD/BG1Z

Part No SL3S1014FUD/BG1Z
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSPONDER UCODE FFC DIE / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL3S1014
Standard Package 77,773 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235582-SL3S1014FUD/BG1Z
Ultra Librarian 3D Model Ultra Librarian SL3S1014FUD/BG1Z CAD Model

Description

NXP SL3S1014FUD/BG1Z - UCODE G2iL Series RFID Transponder IC

The NXP SL3S1014FUD/BG1Z is a high-performance UHF RFID transponder IC that is part of the UCODE G2iL series, designed for a wide range of applications where reliable and secure wireless data transmission is required. This product offers an advanced feature set that makes it ideal for supply chain management, inventory control, asset tracking, and access control systems.

Key Features:

  • High Sensitivity: The IC is engineered for exceptional read and write sensitivity, which enables long-range operation and reliable performance even in challenging environments.
  • Memory: Equipped with 128 bits of EPC memory, 96 bits TID memory, and 512 bits of user memory, the SL3S1014FUD/BG1Z provides ample storage for unique identifiers and user data.
  • Security: The inclusion of originality signature and password-protected access ensures that stored data is secure from unauthorized access, providing a high level of security for sensitive applications.
  • Global Operation: This RFID transponder IC is designed to operate globally, supporting the UHF frequency bands used around the world, making it a versatile choice for international deployment.
  • Energy Harvesting: The UCODE G2iL series features an energy harvesting capability, which allows the IC to power small external devices using the energy from the RFID reader, contributing to the development of battery-less solutions.
  • Product Longevity: NXP's commitment to quality and durability ensures that the SL3S1014FUD/BG1Z is built to last, providing a reliable solution for long-term deployments.

Applications:

  • Supply Chain & Logistics
  • Retail Inventory Management
  • Asset Tracking
  • Access Control
  • Counterfeit Protection

The NXP SL3S1014FUD/BG1Z RFID transponder IC is a prime example of cutting-edge technology designed to streamline operations and enhance the security of various systems. Its robust feature set and adaptability make it an excellent choice for businesses looking to leverage the power of RFID technology.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess