EN
  • EN
  • DE

SL3S1214FUD/BG1V

Part No SL3S1214FUD/BG1V
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART LABEL UNCASED / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Last Time Buy
Base Product Number SL3S1214
Standard Package 126,524 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235574-SL3S1214FUD/BG1V
Ultra Librarian 3D Model Ultra Librarian SL3S1214FUD/BG1V CAD Model

Description

The NXP SL3S1214FUD/BG1V is a high-performance RFID transponder chip designed for a wide range of applications in various industries. This advanced UCODE 7 integrated circuit is part of NXP's leading-edge solutions for radio-frequency identification (RFID) systems, offering fast read and write capabilities with enhanced features for security and reliability.

With its state-of-the-art technology, the SL3S1214FUD/BG1V ensures quick and efficient data transmission, making it ideal for inventory management, asset tracking, and supply chain logistics. The chip's robust design allows for excellent performance in harsh environments, ensuring consistent functionality and reliability.

Key Features

  • High Sensitivity: The chip's high sensitivity allows for long read ranges, making it suitable for applications where tags need to be read from a distance.
  • Fast Data Transfer: It supports high-speed data transfer rates, enabling swift communication between the tag and reader.
  • Anti-Collision: Equipped with an advanced anti-collision mechanism, multiple tags can be read simultaneously without interference, enhancing operational efficiency.
  • EPC Memory: The SL3S1214FUD/BG1V comes with an extended Protocol Control (EPC) memory, allowing for the storage of additional data that can be used for more detailed tracking and identification.
  • Durability: Designed to withstand tough conditions, this RFID chip is durable and able to operate effectively in a variety of environmental conditions.
  • Global Compliance: The device adheres to global RFID standards, ensuring compatibility and interoperability across international markets.

Applications

  • Retail Inventory Management
  • Logistics and Supply Chain Tracking
  • Asset Management
  • Library Systems
  • Pharmaceuticals and Healthcare

The NXP SL3S1214FUD/BG1V RFID transponder is a testament to NXP's commitment to providing innovative and efficient identification solutions. Its superior performance, coupled with its robustness and versatility, makes it an excellent choice for businesses looking to optimize their operations through RFID technology.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess