The SLRC61002HN,157 is a cutting-edge integrated circuit product from NXP Semiconductors, designed to offer advanced solutions for contactless communication. This powerful IC is a part of the highly regarded SLRC610 family, known for its reliability and performance in RFID (Radio-Frequency Identification) applications.
Key Features
- High-Frequency RFID: Operates at 13.56 MHz, which is the standard for HF RFID systems, ensuring compatibility with a wide range of RFID tags and devices.
- ISO/IEC 14443 A/B Compliance: Fully compliant with ISO/IEC 14443 A/B standards, the SLRC61002HN,157 can communicate with both Type A and Type B cards, making it versatile for various applications.
- Integrated Data Encryption: Features hardware support for data encryption, providing secure data transactions and enhancing the security of the system it is integrated into.
- Energy Efficiency: Designed with power-saving modes to ensure energy efficiency, which is crucial for battery-operated devices.
- Multiple Interface Options: The IC offers a range of interface options including SPI, I²C, and UART, making it flexible and easy to integrate with different microcontrollers and processors.
Applications
The SLRC61002HN,157 is well-suited for a variety of applications that require secure and fast contactless communication. These include:
- Access control systems
- Public transportation ticketing
- Payment systems
- Identity verification
- Product authentication
Technical Specifications
The SLRC61002HN,157 boasts an impressive set of technical specifications that make it an ideal choice for developers and engineers looking to implement RFID technology:
- Supply Voltage: 2.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Packaging: HVQFN32
- Quality and Reliability: Manufactured to NXP's high standards for quality and backed by rigorous testing protocols.
Conclusion
The SLRC61002HN,157 from NXP Semiconductors represents a robust and secure solution for developers seeking to incorporate HF RFID capabilities into their products. With its compliance to international standards, multiple interface options, and focus on security and power efficiency, this IC stands out as a top choice for a multitude of RFID applications.