EN
  • EN
  • DE

SN74CBTLV1G125GW

Part No SN74CBTLV1G125GW
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094929-SN74CBTLV1G125GW
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV1G125GW CAD Model

Description

Product Overview: SN74CBTLV1G125GW from NXP

The SN74CBTLV1G125GW is a high-performance, single-bit FET bus switch from NXP Semiconductors, designed to provide superior switching performance with low on-state resistance. This device is part of NXP's low-voltage range of bus switches, which are optimized for 5V I/O tolerance and are suitable for a wide array of applications including computing, networking, and telecommunications.

Key Features:

  • Low On-State Resistance: The switch provides a low on-state resistance of typically 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs can tolerate up to 5V even when the device is powered down, making it highly suitable for mixed-voltage environments.
  • High-Speed Switching: With a fast switch-on and switch-off time, this device is ideal for applications requiring quick signal switching.
  • Low Power Consumption: The SN74CBTLV1G125GW is designed for low power consumption, making it an energy-efficient choice for modern electronic systems.
  • Single Bit: As a single-bit bus switch, it offers precise control over individual signal paths, which is critical for maintaining signal integrity in complex systems.
  • Control Input: The switch includes an active-low enable (OE) input that controls the switch state, providing straightforward interfacing with control logic.
  • ESD Protection: Enhanced ESD protection is built into the device, safeguarding it against electrostatic discharge and ensuring reliability and longevity in harsh environments.
  • Compact Packaging: The device comes in a space-saving 5-pin SC-70 (SOT353) package, which is ideal for applications where board space is at a premium.

Applications:

The SN74CBTLV1G125GW is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switching on/off signals in bus-oriented systems
  • Signal gating, isolation, and bus exchange
  • Hot board insertion and backplane applications
  • Level shifting for mixed-voltage systems

In conclusion, the SN74CBTLV1G125GW from NXP is a robust and reliable bus switch that offers excellent performance for a range of electronic applications. Its low on-state resistance, high-speed switching capabilities, and compact form factor make it an excellent choice for designers looking to optimize their signal routing with precision and efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess