EN
  • EN
  • DE

SP5746BK1AMKU2R

Part No SP5746BK1AMKU2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP / e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tape & Reel (TR)
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SP5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935347052528
Standard Package 500
Win Source Part Number 1203573-SP5746BK1AMKU2R
Ultra Librarian 3D Model Ultra Librarian SP5746BK1AMKU2R CAD Model

Description

The SP5746BK1AMKU2R is a cutting-edge semiconductor product from NXP, a leading technology company known for its high-performance and innovative solutions in the electronics industry. This product is designed to cater to a wide array of applications, particularly in the automotive and industrial sectors, where reliability and efficiency are of paramount importance.

Key Features

  • High Integration: The SP5746BK1AMKU2R boasts a highly integrated design, which helps in reducing the number of components needed for system implementation. This integration leads to a more compact design, cost savings, and improved reliability.
  • Advanced Technology: Built on NXP's advanced semiconductor technology, this product offers superior performance, including fast processing speeds, low power consumption, and high-temperature resilience, making it ideal for demanding environments.
  • Versatility: With its versatile features, the SP5746BK1AMKU2R is suitable for a broad range of applications. It is designed to be easily integrated into various circuit designs, providing flexibility for engineers and designers.

Applications

The SP5746BK1AMKU2R is particularly well-suited for automotive applications, such as advanced driver-assistance systems (ADAS), infotainment systems, and powertrain control. In the industrial space, it can be utilized in automation systems, robotics, and energy management solutions.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The SP5746BK1AMKU2R is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs consistently under various conditions. This commitment to quality makes the SP5746BK1AMKU2R a trusted choice for manufacturers and engineers looking for a reliable semiconductor solution.

Environmental Considerations

Environmental sustainability is a key concern in the production of semiconductors. NXP ensures that the SP5746BK1AMKU2R is manufactured with eco-friendly practices, complying with international environmental standards. This approach minimizes the environmental footprint of the product throughout its lifecycle.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess