EN
  • EN
  • DE

SPAKXC309VL100A

Part No SPAKXC309VL100A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 100MHZ 196-MAPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP563xx
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 100MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Base Product Number SPAKX
Standard Package 2
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265158-SPAKXC309VL100A
Ultra Librarian 3D Model Ultra Librarian SPAKXC309VL100A CAD Model

Description

NXP SPAKXC309VL100A Microcontroller

The NXP SPAKXC309VL100A microcontroller is a high-performance and versatile component designed for demanding automotive and industrial applications. This powerful MCU is part of NXP's SPC5 family, which is renowned for its robust design, exceptional processing capabilities, and advanced feature set tailored to meet the rigorous standards of the automotive industry.

Key Features:

  • Core: The SPAKXC309VL100A is equipped with a 32-bit Power Architecture core that operates at a maximum frequency of 100 MHz, delivering the computational power needed for complex tasks and real-time processing.
  • Memory: This microcontroller comes with ample memory resources, including flash memory and RAM, to handle extensive code and data storage requirements.
  • Connectivity: With a range of communication interfaces such as CAN, LIN, and SPI, the SPAKXC309VL100A offers flexible connectivity options for various peripherals and external devices.
  • Advanced Timers: It features sophisticated timing and control systems that are ideal for managing multiple tasks and events in an efficient manner.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate and rapid conversion of analog signals to digital, enabling precise monitoring and control of external sensors and actuators.
  • Temperature Range: The device is designed to operate reliably across a wide temperature range, which is critical for automotive and industrial environments.
  • Development Support: NXP provides comprehensive development tools and software support to facilitate application development and debugging.

The SPAKXC309VL100A's integration of advanced control and communication features makes it an ideal choice for applications requiring complex motor control, advanced automotive systems, and in situations where high reliability and performance are non-negotiable. Its robust design ensures that it can withstand the harsh conditions often encountered in automotive and industrial settings, making it a reliable cornerstone for any sophisticated electronic system.

With a commitment to quality and long-term support, the NXP SPAKXC309VL100A microcontroller stands out as a top-tier component for developers looking to create durable and high-performing applications.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess