EN
  • EN
  • DE

SPC5517EBMLQ66

Part No SPC5517EBMLQ66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z0, e200z1
Data Bus Width 32-Bit Dual-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 111
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Date RAM Size 80K x 8
Supply Voltage 4.5V ~ 5.25V
Data Converters A/D 40x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number SPC5517
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 716367-SPC5517EBMLQ66
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5517EBMLQ66 CAD Model

Description

The SPC5517EBMLQ66 is a state-of-the-art microcontroller produced by NXP Semiconductors, designed to meet the advanced requirements of automotive and industrial applications. This high-performance device is part of the MPC55xx family of microcontrollers that are built on the Power Architecture® technology, offering exceptional processing capabilities, reliability, and a range of features tailored for complex control systems.

Key Features

  • Core: The microcontroller is equipped with a 32-bit Power Architecture® VLE (Variable Length Encoding) compliant CPU core, delivering efficient performance with a maximum frequency of 66 MHz, making it suitable for real-time applications.
  • Memory: It comes with a generous memory configuration, including 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring smooth operation and sufficient space for complex software routines.
  • Advanced Timer: The SPC5517EBMLQ66 features an Enhanced Modular I/O System (eMIOS) that provides a variety of timer functions including PWM, input capture, and output compare, which are essential for motor control and other timing-critical tasks.
  • Communication Interfaces: A range of communication options are available such as CAN, LIN, and SPI modules, which enable the microcontroller to connect with other devices and form an integral part of a networked system.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Package: The device comes in a LQFP-144 package, which provides a compact footprint while offering ample I/O pins for peripheral connectivity.

Applications

The SPC5517EBMLQ66 is ideal for a broad range of applications, especially in the automotive sector, including engine management systems, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust design and feature set also make it suitable for industrial control systems, robotics, and other high-performance embedded applications.

Quality and Reliability

NXP is known for its commitment to quality and the SPC5517EBMLQ66 is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and a high level of tolerance to mechanical stress and electrical disturbances. This ensures reliable operation in harsh environments and throughout the extensive lifecycle expected of automotive components.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4000 $92.4000
2+ $89.5125 $179.0250
3+ $86.6250 $259.8750
4+ $83.7375 $334.9500
5+ $75.0750 $375.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess