EN
  • EN
  • DE

SPC5566MZP132R

Part No SPC5566MZP132R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 416PBGA  /  e200z6 series Microcontroller IC 32-Bit Single-Core 132MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 132MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 256
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5566
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935313983518
Standard Package 500
Win Source Part Number 1014349-SPC5566MZP132R
Ultra Librarian 3D Model Ultra Librarian SPC5566MZP132R CAD Model

Description

The SPC5566MZP132R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high-performance capabilities and robust feature set. Designed to meet the rigorous demands of automotive and industrial applications, this MCU is part of the MPC55xx/SPC56x family, which is built upon the Power Architecture® technology. The SPC5566MZP132R is particularly suited for advanced automotive applications, including engine management, transmission control, chassis, and safety systems.

Key Features

  • Core: The microcontroller features a 32-bit Power Architecture® e200z6 core, which operates at a frequency of up to 120 MHz, delivering the computing power necessary for complex real-time processing tasks.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: The device includes a rich set of timing and control functions with multiple Motor Control and General Purpose Timer units.
  • Communication Interfaces: A variety of communication interfaces are provided, including CAN, LIN, and FlexRay modules, which allow for versatile connectivity options within automotive networks.
  • Analog-to-Digital Converters: The MCU has multiple 12-bit ADCs, providing accurate analog signal measurement and conversion capabilities.
  • Enhanced Safety Features: Safety features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash and RAM, and a built-in self-test for detecting potential faults, ensuring high reliability and compliance with stringent automotive safety standards.

Applications

The SPC5566MZP132R is designed for a wide range of automotive applications that require high-speed processing, real-time control, and reliable operation in harsh environments. Its robust feature set makes it ideal for:

  • Engine Control Units (ECU)
  • Transmission Control Modules
  • Brake and Stability Control Systems
  • Electric Power Steering Systems
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

The SPC5566MZP132R is offered in a 176-pin MAPBGA package, providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this MCU meets the highest standards for automotive-grade components, including AEC-Q100 certification.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess