EN
  • EN
  • DE

SPC5602BF2CLL4R

Part No SPC5602BF2CLL4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5602
Other Names 568-SPC5602BF2CLL4RTR,935323114528
Standard Package 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1264055-SPC5602BF2CLL4R
Ultra Librarian 3D Model Ultra Librarian SPC5602BF2CLL4R CAD Model

Description

The NXP SPC5602BF2CLL4R is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit Power Architecture family, renowned for its high performance, reliability, and a wide range of integrated features.

Key Features:

  • Core: The SPC5602BF2CLL4R boasts a 32-bit Power Architecture e200z0h CPU core, operating at speeds up to 64 MHz, which provides a perfect blend of processing power and energy efficiency.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this microcontroller offers ample space for complex applications and data storage.
  • Communication Interfaces: It includes a variety of communication interfaces such as multiple CAN modules, LINFlex, DSPI, and SCI, making it highly adaptable for various communication protocols.
  • Timers: Advanced timer modules, including a Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and Modular Event Timer (eMIOS), provide precise timing and control for time-sensitive tasks.
  • Analog Modules: The device features a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for accurate sensor data acquisition.
  • Package: It comes in a LQFP-64 packaging which is suitable for space-constrained applications while offering adequate pin access for interfacing.
  • Temperature Range: The microcontroller operates over a wide temperature range, making it suitable for harsh environments.
  • Security and Safety: The SPC5602BF2CLL4R includes features that support functional safety and security requirements, which are crucial for automotive applications.

Applications:

This NXP microcontroller is ideal for automotive applications, including body control modules, gateway modules, and sensor applications. Its robust feature set also makes it a great choice for industrial control systems, motor control units, and various embedded systems that require high reliability and performance.

Conclusion:

The NXP SPC5602BF2CLL4R microcontroller is a versatile and powerful solution that delivers exceptional performance and integrates a rich set of features to support a wide range of applications. Its adherence to industry standards and focus on safety and security makes it a reliable choice for designers and engineers looking to develop advanced automotive and industrial systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess