EN
  • EN
  • DE

SPC5602CF2MLH4

Part No SPC5602CF2MLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5602
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935310772557
Standard Package 800
Win Source Part Number 1318758-SPC5602CF2MLH4
Ultra Librarian 3D Model Ultra Librarian SPC5602CF2MLH4 CAD Model

Description

The NXP SPC5602CF2MLH4 is a cutting-edge microcontroller unit (MCU) designed to cater to the demanding requirements of automotive applications. This powerful MCU is a part of NXP's SPC56 32-bit Power Architecture, which is renowned for its high performance, reliability, and efficiency in automotive and industrial control systems.

Key Features

  • Core: The SPC5602CF2MLH4 is built on a 32-bit Power Architecture e200z0h CPU core, which operates at a frequency of up to 64 MHz, providing robust computational capabilities for complex tasks.
  • Memory: It comes equipped with 256 KB of flash memory for program storage and 20 KB of RAM for data processing, ensuring smooth and responsive operation.
  • Advanced Timers: The MCU includes an array of timers, including Motor Control and General Purpose Timers, which are essential for precise control in automotive applications.
  • Communication Interfaces: Multiple communication interfaces are available such as CAN, LINFlex, DSPI, and I2C, allowing for versatile connectivity options with other components and systems.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with multiple channels provides accurate analog signal conversion, which is crucial for sensor data acquisition and processing.
  • Package: The device is offered in a compact 64-pin LQFP package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to withstand extreme temperatures, ranging from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Development Support: NXP provides comprehensive development support with software drivers, application notes, and evaluation boards to accelerate the design and development process.

Applications

The SPC5602CF2MLH4 MCU is ideal for a wide range of automotive applications, such as engine management systems, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control, medical equipment, and general embedded system applications.

Conclusion

With its powerful CPU core, ample memory, and versatile peripherals, the NXP SPC5602CF2MLH4 microcontroller is a top choice for designers seeking a reliable and high-performing MCU for their automotive or industrial applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess