EN
  • EN
  • DE

SPC5603BK0CLQ6R

Part No SPC5603BK0CLQ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 144LQFP / e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 28K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5603
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935322234528
Standard Package 500
Win Source Part Number 1318805-SPC5603BK0CLQ6R
Ultra Librarian 3D Model Ultra Librarian SPC5603BK0CLQ6R CAD Model

Description

Introducing the NXP SPC5603BK0CLQ6R Microcontroller

The NXP SPC5603BK0CLQ6R is a powerful and versatile microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This high-performance microcontroller is part of the SPC560xB/C family, which is renowned for its exceptional capabilities in handling complex computational tasks and real-time processing.

Key Features

  • Advanced Architecture: At the heart of the SPC5603BK0CLQ6R is a 32-bit Power Architecture® core that operates at a frequency of up to 64 MHz. This robust core is designed to deliver high-speed processing capabilities while maintaining energy efficiency.
  • Memory Configuration: The device comes with a generous memory configuration, featuring 512 KB of flash memory for program storage and 64 KB of RAM for data processing. This ensures ample space for complex applications and efficient multitasking.
  • Enhanced Security: Security is a paramount concern in today's connected world, and the SPC5603BK0CLQ6R addresses this with advanced security features, including a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) to safeguard sensitive data and operations.
  • Rich Peripherals: The microcontroller is equipped with a wide range of peripherals to interface with various devices. These include multiple CAN interfaces, LIN Flex controllers, DSPI modules, and ADCs, which provide the necessary I/O capabilities for complex embedded systems.
  • Automotive Reliability: Designed to meet the rigorous standards of the automotive industry, the SPC5603BK0CLQ6R boasts a high level of reliability and is qualified for use in harsh environments, with a temperature range that ensures stable performance across different operating conditions.

Applications

The SPC5603BK0CLQ6R is ideal for a broad range of automotive applications, such as engine management systems, transmission control units, and advanced driver-assistance systems (ADAS). Its robustness and rich feature set also make it suitable for industrial control systems, where reliability and real-time processing are critical.

Conclusion

With its advanced architecture, ample memory, robust security features, comprehensive peripheral set, and automotive-grade reliability, the NXP SPC5603BK0CLQ6R microcontroller is an excellent choice for developers looking to create sophisticated and reliable embedded systems within the automotive and industrial sectors.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess