EN
  • EN
  • DE

SPC5603BK0MLH6R

Part No SPC5603BK0MLH6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 28K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935312284528
Standard Package 1,500
Win Source Part Number 1171808-SPC5603BK0MLH6R
Ultra Librarian 3D Model Ultra Librarian SPC5603BK0MLH6R CAD Model

Description

Product Overview: SPC5603BK0MLH6R - NXP Microcontroller

The SPC5603BK0MLH6R is a state-of-the-art microcontroller designed and manufactured by NXP Semiconductors, a leader in automotive and embedded processing. This microcontroller is part of the SPC560xB family, which is specifically engineered for automotive applications requiring high levels of performance and reliability.

Key Features

  • Core: The device features a powerful 32-bit Power Architecture core, which operates at a frequency of up to 64 MHz, delivering robust computational power and efficiency for demanding automotive applications.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex software applications and data storage.
  • Package: Housed in a LQFP-64 package, the SPC5603BK0MLH6R offers a compact footprint suitable for space-constrained applications.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it ideal for under-the-hood applications that are exposed to harsh environmental conditions.
  • Input/Output: It includes a variety of peripherals such as multiple timers, communication interfaces (including CAN, LIN, and SPI), and analog-to-digital converters, providing extensive connectivity and control options.
  • Safety Features: The product incorporates advanced safety features that adhere to the stringent requirements of the automotive industry, including error correction coding (ECC) and a memory protection unit (MPU).

Applications

The SPC5603BK0MLH6R is ideal for a wide range of automotive applications, including body control modules, gateways, and sensor interfaces. Its robust design ensures reliable operation in engine control units, transmission control modules, and other systems critical to vehicle performance and safety.

Quality and Support

NXP is committed to delivering high-quality products and provides comprehensive technical support for the SPC5603BK0MLH6R microcontroller. The product is backed by NXP's long-standing reputation for excellence in the semiconductor industry, ensuring that customers receive a reliable, high-performance solution for their automotive systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess