EN
  • EN
  • DE

SPC5603PEF1MLL4R

Part No SPC5603PEF1MLL4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 36K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5603
Other Names 935311763528
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264059-SPC5603PEF1MLL4R
Ultra Librarian 3D Model Ultra Librarian SPC5603PEF1MLL4R CAD Model

Description

The SPC5603PEF1MLL4R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that require high levels of performance and reliability. This MCU is part of the SPC56 32-bit Power Architecture family, which is well-known for its exceptional computational power and efficiency.

Key Features:

  • Core: The SPC5603PEF1MLL4R is built around a 32-bit Power Architecture e200z0h CPU core, capable of running at speeds up to 64 MHz, which provides a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for complex application code and data storage.
  • Advanced Timers: A range of timing and control applications are supported by the inclusion of multiple 16-bit and 32-bit timers, along with a Real-Time Clock (RTC) for time-sensitive tasks.
  • Communication Interfaces: The MCU offers a variety of communication interfaces, including multiple CAN modules, LINFlex, DSPI, and I2C modules, facilitating versatile connectivity options for different peripherals and networks.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for precise conversion of analog signals to digital, enabling the MCU to interact with a wide array of sensors and analog inputs.
  • Package: The device is available in an LQFP-64 package, which provides a compact footprint while still offering enough pins for extensive I/O capabilities.
  • Temperature Range: It operates within an extended temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Automotive-Qualified: This MCU is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive applications.

The SPC5603PEF1MLL4R is designed with robustness and versatility in mind, making it an ideal choice for a wide range of automotive applications, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its integration of advanced control and communication features also makes it suitable for industrial automation and control systems.

Developers can take advantage of the comprehensive development tools and software support provided by NXP, which include integrated development environments, software libraries, and real-time operating systems (RTOS) support, to accelerate the design and deployment of applications using the SPC5603PEF1MLL4R microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess