EN
  • EN
  • DE

SPC5605BF1MLL4R

Part No SPC5605BF1MLL4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5605
Other Names 935319738528
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264042-SPC5605BF1MLL4R
Ultra Librarian 3D Model Ultra Librarian SPC5605BF1MLL4R CAD Model

Description

The SPC5605BF1MLL4R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This high-performance MCU is part of the SPC56 32-bit Power Architecture family and is engineered to deliver exceptional computational power, enhanced reliability, and a rich set of features.

Key Features

  • Core: Built around a 32-bit Power Architecture e200z0h CPU core, the SPC5605BF1MLL4R operates at a frequency of up to 64 MHz, providing robust processing capabilities for complex tasks.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this MCU offers ample space for application code and data storage, ensuring smooth operation and flexibility in software design.
  • Advanced Timer: The inclusion of an enhanced Modular IO System (eMIOS) allows for sophisticated timing and control operations, making it ideal for a wide range of timing-critical applications.
  • Communication Interfaces: Multiple communication interfaces, including CAN, LIN, and SPI modules, provide versatile connectivity options for interfacing with other devices and networks.
  • Robust I/O: The device features numerous general-purpose input/output (GPIO) pins, enabling direct control of external hardware and providing the capability to handle various input and output signals.

Applications

The SPC5605BF1MLL4R is optimized for use in automotive control units, such as body control modules, gateways, and sensor modules. Its robust design also makes it suitable for industrial control systems, where reliability and performance are paramount.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5605BF1MLL4R, which is designed to meet the stringent requirements of the automotive industry. It features a wide operating temperature range and is qualified for automotive applications, ensuring reliable performance under harsh conditions.

Package and Availability

The SPC5605BF1MLL4R MCU is offered in a low-profile 100-pin LQFP package, providing a compact solution for space-constrained applications. The product is available for order and is supported by NXP's comprehensive development tools and software, simplifying the design and implementation process for engineers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess