EN
  • EN
  • DE

SPC5605BK0VLQ6

Part No SPC5605BK0VLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 121
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 15x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series SPC5605
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809420-SPC5605BK0VLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5605BK0VLQ6 CAD Model

Description

The NXP SPC5605BK0VLQ6 is a cutting-edge microcontroller designed for automotive applications, offering a robust set of features to support the demanding requirements of vehicle electronics. This 32-bit MCU is part of the NXP Power Architecture family, renowned for its high performance and reliability in embedded systems.

Key Features:

  • Core: The microcontroller is built on the Power Architecture e200z0h core, operating at a frequency of up to 64 MHz, which provides a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for complex application code and data storage.
  • Timers: The device includes a variety of timers, including a Real-Time Clock, Periodic Interrupt Timers, and a System Timer Module, to facilitate precise timing and scheduling tasks.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, SPI, and I2C are integrated, allowing for versatile connectivity options with other components within an automotive system.
  • Analog-to-Digital Converter (ADC): An advanced, multi-channel ADC supports accurate and rapid conversion of analog signals to digital, essential for sensor data processing.
  • Package: The SPC5605BK0VLQ6 is offered in a 144-LQFP package, which is suitable for space-constrained applications while providing sufficient I/O ports for extensive peripheral interfacing.
  • Temperature Range: This MCU is designed to operate within an extended temperature range, making it suitable for the harsh environments typically found in automotive applications.
  • Development Support: NXP provides comprehensive development support for the SPC5605BK0VLQ6, including software libraries, development tools, and reference designs to accelerate the development process.

With its robust design and comprehensive feature set, the NXP SPC5605BK0VLQ6 microcontroller is an ideal choice for developers looking to create sophisticated automotive systems that require reliable performance under challenging conditions. Whether it's for engine management, body control, or advanced driver-assistance systems (ADAS), this microcontroller provides a scalable solution that can meet the evolving needs of the automotive industry.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5615 $54.2460
9+ $11.1274 $100.1466
14+ $10.7797 $150.9158
20+ $10.4320 $208.6400
25+ $10.0842 $252.1050
34+ $9.0410 $307.3940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess