EN
  • EN
  • DE

SPC5606BAMLQ6

Part No SPC5606BAMLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description NXP 32-BIT MCU, POWER ARCH CORE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 300 pcs
REACH Status REACH Unaffected
Win Source Part Number 1222873-SPC5606BAMLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5606BAMLQ6 CAD Model

Description

The NXP SPC5606BAMLQ6 is a high-performance automotive microcontroller designed to meet the demanding requirements of modern vehicle electronics. This microcontroller is part of NXP's SPC56 family, which is renowned for its robustness, reliability, and advanced features tailored for automotive applications.

Built on Power Architecture® technology, the SPC5606BAMLQ6 is engineered to deliver exceptional processing power and efficiency. It operates at a frequency of up to 64 MHz, providing the computational capabilities necessary for complex control tasks. The device is equipped with a 32-bit CPU, ensuring smooth and efficient handling of multiple instructions and tasks.

With 1MB of flash memory and 64KB of RAM, this microcontroller offers ample storage for application code and data. The flash memory is designed for fast read access and reliability, with endurance and data retention that meet the rigorous standards of the automotive industry.

The SPC5606BAMLQ6 features a range of peripherals that enhance its functionality. It includes multiple communication interfaces such as CAN, LIN, and SPI, allowing for versatile connectivity options within the vehicle's network. Additionally, it offers a number of analog-to-digital converters (ADCs), general-purpose timers, and enhanced PWM modules that are essential for precise control in automotive powertrain, body, and safety systems.

Safety is a critical concern in automotive design, and the SPC5606BAMLQ6 addresses this with its built-in safety features. It includes a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM, reducing the risk of data corruption and enhancing system integrity. Furthermore, it incorporates a watchdog timer to monitor system operation and initiate a system reset in case of a fault.

The SPC5606BAMLQ6 is available in a low-profile 64-pin LQFP package, which is suitable for space-constrained applications. It is designed to operate over an extended temperature range, making it ideal for the harsh environments encountered in automotive applications.

Overall, the NXP SPC5606BAMLQ6 microcontroller is a versatile and powerful solution for automotive engineers looking to develop sophisticated electronic systems with stringent performance and safety requirements.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess