EN
  • EN
  • DE

SPC5606BK0VLL4

Part No SPC5606BK0VLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description NXP 32-BIT MCU, POWER ARCH CORE, / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number SPC5606
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1264254-SPC5606BK0VLL4
Ultra Librarian 3D Model Ultra Librarian SPC5606BK0VLL4 CAD Model

Description

The SPC5606BK0VLL4 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and reliability in automotive and industrial applications. This product is a member of the MPC560xB/C family of 32-bit MCUs built on Power Architecture® technology, designed to meet the rigorous standards of the automotive industry for body control, instrument cluster, and gateway applications.

Key Features

  • Core: The SPC5606BK0VLL4 is equipped with a 32-bit Power Architecture core, offering a perfect blend of processing power and energy efficiency, with a maximum operating frequency of up to 64 MHz.
  • Memory: It comes with a generous memory specification, including 512 KB of flash memory for robust application storage and 64 KB of RAM for efficient data handling.
  • Advanced Timer: The MCU includes a Modular Timer System (MTS) that provides a wealth of timing and control features, making it ideal for complex, real-time applications.
  • Communication Interfaces: A variety of communication options are available, including CAN, LIN, and SPI modules, ensuring versatile connectivity for different system requirements.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for precise measurement of analog signals, essential for sensor data acquisition and processing.
  • Package: The SPC5606BK0VLL4 is available in a 100-pin LQFP package, offering a compact footprint while still providing ample I/O for complex applications.
  • Temperature Range: It operates over a wide temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The robust feature set of the SPC5606BK0VLL4 makes it highly suitable for a range of applications, particularly within the automotive sector. It is commonly used in body control modules, instrument clusters, and automotive gateways. Additionally, its reliability and performance make it an excellent choice for industrial control systems and other applications requiring a high level of precision and durability.

Quality and Support

NXP provides comprehensive technical support and documentation for the SPC5606BK0VLL4, ensuring that developers can maximize the capabilities of this MCU in their projects. Furthermore, NXP's commitment to quality means that this product is manufactured to the highest standards, providing reliable performance throughout its lifecycle.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8990 $68.6970
7+ $18.7890 $131.5230
10+ $18.2018 $182.0180
14+ $17.6146 $246.6044
17+ $17.0275 $289.4675
23+ $15.2660 $351.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess