EN
  • EN
  • DE

SPC5607BF1VLQ6

Part No SPC5607BF1VLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 121
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 15x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5607
Other Names 935322439557
Standard Package 300
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264013-SPC5607BF1VLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5607BF1VLQ6 CAD Model

Description

NXP SPC5607BF1VLQ6 Microcontroller

The NXP SPC5607BF1VLQ6 is a cutting-edge microcontroller designed to cater to the demanding requirements of automotive applications. This powerful MCU is part of NXP's SPC56 32-bit Power Architecture, specifically engineered to deliver high performance, reliability, and a rich set of features suitable for a wide range of automotive control units.

At the heart of the SPC5607BF1VLQ6 is a 32-bit PowerPC core that operates at a frequency of up to 64 MHz, offering robust processing capabilities for complex computations and real-time data handling. This microcontroller comes with an impressive 768 KB of embedded flash memory, providing ample space for sophisticated application code and data storage. Additionally, it boasts 64 KB of RAM, ensuring smooth and efficient operation even when running multiple tasks simultaneously.

One of the standout features of the SPC5607BF1VLQ6 is its advanced interrupt handling system, which allows for quick and responsive interaction with connected peripherals. The microcontroller also includes a variety of communication interfaces, such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and a Serial Peripheral Interface (SPI), making it highly versatile in terms of connectivity options.

For enhanced functionality, the SPC5607BF1VLQ6 is equipped with an array of analog-to-digital converters (ADCs), offering precise measurement capabilities for sensor data. Furthermore, it includes a rich set of timers and counters, which are essential for tasks requiring precise timing, such as PWM (Pulse Width Modulation) for motor control applications.

Safety is a critical concern in automotive applications, and the SPC5607BF1VLQ6 addresses this with its built-in safety features that comply with the automotive safety integrity levels. These features include a Memory Protection Unit (MPU), a watchdog timer, and error correction codes (ECC) on both flash and RAM, which help detect and correct any potential data corruption.

With its robust design and comprehensive feature set, the NXP SPC5607BF1VLQ6 microcontroller is an ideal choice for developers looking to create sophisticated automotive systems that require high levels of performance, connectivity, and safety.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess