EN
  • EN
  • DE

SPC561MVR56D

Part No SPC561MVR56D
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 388PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series MPC5xx
Package Bulk
Product Status Not For New Designs
Programmable Not Verified
Core Processor PowerPC
Core Size 32-Bit Single-Core
Speed 56MHz
Connectivity CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 64
Program Memory Type ROMless
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 2.7V
Data Converters A/D 32x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Base Product Number SPC561
Standard Package 200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 749468-SPC561MVR56D
Ultra Librarian 3D Model Ultra Librarian SPC561MVR56D CAD Model

Description

Introducing the SPC561MVR56D Microcontroller by NXP

The SPC561MVR56D is a high-performance automotive microcontroller designed by NXP Semiconductors, tailored for a wide range of vehicular applications. This powerful MCU is part of NXP's SPC56 family, renowned for their reliability and robustness in automotive environments.

At the heart of the SPC561MVR56D lies a 32-bit Power Architecture core, which runs at a clock speed of up to 64 MHz, providing the computational power necessary for complex automotive applications. The microcontroller is equipped with 512 KB of flash memory, ensuring ample space for application code and data storage. Additionally, it boasts 64 KB of RAM, which facilitates efficient data processing and task management.

The SPC561MVR56D is designed with advanced features to support the rigorous demands of automotive electronics. It includes a rich set of peripherals such as multiple CAN interfaces for robust vehicle network communication, as well as a number of timers, analog-to-digital converters (ADCs), and serial communication interfaces. These interfaces are crucial for sensor data acquisition, actuator control, and communication with other modules within the vehicle.

One of the standout features of this microcontroller is its enhanced safety capabilities. The SPC561MVR56D is engineered with fail-safe mechanisms and diagnostic functions that are essential for safety-critical applications such as airbag systems, anti-lock braking systems (ABS), and power steering. This ensures that the vehicle operates reliably under various conditions and that safety is not compromised.

Furthermore, the SPC561MVR56D is designed with energy efficiency in mind. Its low-power modes enable significant power savings, which is especially important for electric and hybrid vehicles where power efficiency is critical.

Developers can take advantage of NXP's comprehensive software and hardware development tools to facilitate the design and implementation process. The availability of development kits, software libraries, and debugging tools make it easier to bring automotive solutions to market faster and with higher confidence in their performance and reliability.

In summary, the SPC561MVR56D by NXP is a robust and feature-rich microcontroller that is ideal for a wide range of automotive applications. Its combination of processing power, memory capacity, communication interfaces, and safety features make it a top choice for manufacturers looking to develop advanced vehicle systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.0101 $93.0101
2+ $76.3161 $152.6322
3+ $73.9311 $221.7933
4+ $71.5462 $286.1848
5+ $69.1614 $345.8070
6+ $62.0068 $372.0408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess