EN
  • EN
  • DE

SPC5633MF1MLQ60R

Part No SPC5633MF1MLQ60R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-Bit MPC56xx e200z335 RISC 1024KB Flash 5V 144-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 32 b
Halogen Free Halogen Free
Interface CAN, SCI, SPI
Max Frequency 60 MHz
Maximum Operating Temperature 150 °C
Max Power Dissipation 400 mW
Memory Size 1 MB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 80
Number of Timers/Counters 5
Operating Supply Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
RAM Size 64 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1095584-SPC5633MF1MLQ60R
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC5633MF1MLQ60R CAD Model

Description

The SPC5633MF1MLQ60R is a state-of-the-art microcontroller unit (MCU) from the renowned NXP Semiconductors. This high-performance component is designed to cater to the demanding requirements of automotive applications, industrial control systems, and a variety of other sophisticated electronic products.

Key Features

  • Core: At the heart of the SPC5633MF1MLQ60R is a powerful 32-bit Power Architecture® V1 core that operates at a maximum frequency of 60 MHz, providing robust computational capabilities and efficient handling of complex tasks.
  • Memory: It features a generous memory capacity, including 1.5 MB of flash memory for program storage and 64 KB of RAM for dynamic data processing, ensuring ample space for application code and runtime operations.
  • Advanced Timers: The MCU is equipped with a rich set of timing and control functions, including a modular flexible timer interface, periodic interrupt timers, and a real-time counter, all of which provide precise timing measurements and system control.
  • Connectivity: With multiple communication interfaces such as CAN, LINFlex, DSPI, and I2C modules, the SPC5633MF1MLQ60R offers versatile connectivity options for various peripherals and external devices.
  • Enhanced Safety Features: Safety is a paramount concern in automotive and industrial applications. This MCU includes features like a built-in Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Cyclic Redundancy Check (CRC) engine to ensure data integrity and reliable operation.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications

The SPC5633MF1MLQ60R is highly versatile and can be used across a wide array of applications. Its robust design and comprehensive feature set make it ideal for:

  • Automotive control units such as engine management systems, transmission controllers, and body control modules.
  • Industrial automation systems, including robotics, process control, and machine-to-machine communication.
  • Complex embedded systems that require reliable performance, such as medical devices and aerospace electronics.

With its combination of performance, memory, and safety features, the SPC5633MF1MLQ60R from NXP is a compelling choice for developers and engineers seeking a reliable MCU platform for their next-generation systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess