EN
  • EN
  • DE

SPC5634MF2MMG80

Part No SPC5634MF2MMG80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 208BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor e200z3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Data RAM Size 94K x 8
Supply Voltage - Operating 4.5 V to 5.25 V
Data Converters A/D 34x12b
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 208-MAPBGA (17x17)
Win Source Part Number 1101526-SPC5634MF2MMG80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC5634MF2MMG80 CAD Model

Description

The SPC5634MF2MMG80 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed specifically for automotive applications requiring high levels of reliability and performance. This MCU is part of NXP's MPC56xx family, which is renowned for its robust architecture tailored for engine management systems, transmission control, chassis control, and safety applications.

Key Features

  • Core: The SPC5634MF2MMG80 is built around a 32-bit Power Architecture with an e200z3 core, operating at a maximum frequency of 80 MHz. This core is optimized for embedded systems that demand high-speed processing and real-time performance.
  • Memory: It boasts 1.5MB of embedded flash memory, providing ample space for complex software applications and algorithms. Additionally, it includes 64KB of RAM for efficient data handling and processing.
  • Advanced Timers: Equipped with a wealth of timers, including Motor Control PWM, Periodic Interrupt Timers, and a System Timer Module, the MCU is well-suited for precise control applications.
  • Communication Interfaces: The device supports multiple communication protocols such as CAN, LIN, and SPI, enabling seamless integration with other components within automotive systems.
  • ADC: The inclusion of a high-resolution Analog-to-Digital Converter (ADC) ensures accurate sensor data acquisition, which is critical for real-time monitoring and control.
  • Temperature Range: The SPC5634MF2MMG80 operates within an extended temperature range, making it reliable in various harsh automotive environments.
  • Package: This MCU is available in a 144-pin LQFP package, which allows for a compact design footprint while offering sufficient I/O options for complex applications.

Applications

The SPC5634MF2MMG80 is ideally suited for a range of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Electric Power Steering Systems
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems

With its robust feature set and adherence to stringent automotive standards, the SPC5634MF2MMG80 MCU from NXP is a reliable and versatile choice for developers looking to innovate within the automotive industry.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5273 $67.0546
5+ $27.5097 $137.5485
7+ $26.6500 $186.5500
9+ $25.7904 $232.1136
12+ $24.9307 $299.1684
16+ $22.3516 $357.6256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess