EN
  • EN
  • DE

SPC5643LK0MMM1

Part No SPC5643LK0MMM1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 257MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 257-LFBGA
Case / Package 257-LFBGA (14x14)
Family Name SPC5643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 760
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897029-SPC5643LK0MMM1
Ultra Librarian 3D Model Ultra Librarian SPC5643LK0MMM1 CAD Model

Description

The NXP SPC5643LK0MMM1 is a cutting-edge microcontroller designed for automotive and industrial applications that require high levels of performance, reliability, and efficiency. This powerful component is part of NXP's MPC564xL series, which is built on Power Architecture® technology, widely recognized for its exceptional processing capabilities and robust architecture.

Key Features

  • Core: The SPC5643LK0MMM1 boasts a dual-core configuration, with each core running at a frequency of up to 120 MHz, providing ample computational power for demanding applications.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, ensuring smooth operation and sufficient space for complex software routines.
  • Timers and Control: Multiple timing and control units, including a Modular Input-Output System (MIOS), enhance the microcontroller's capability to manage a variety of control functions precisely.
  • Communication Interfaces: A rich set of communication interfaces such as CAN, LIN, and FlexRay provide versatile connectivity options, making it ideal for networked systems within vehicles or industrial equipment.
  • Advanced I/O: The device features advanced analog and digital input/output capabilities to interface with sensors, actuators, and other peripherals.
  • Security: The microcontroller includes security features to protect against unauthorized access and to ensure the integrity of the system's operation.

Applications

The SPC5643LK0MMM1 is designed to meet the rigorous demands of automotive applications such as engine management, transmission control, chassis control, and safety systems, as well as industrial control systems where reliability and performance are paramount.

Quality and Reliability

Manufactured by NXP, a leader in automotive semiconductors, the SPC5643LK0MMM1 is built to the highest quality standards. It is designed to withstand the harsh conditions typical of automotive environments, including wide temperature ranges and exposure to vibrations and electrical disturbances.

Whether you are developing advanced automotive systems or sophisticated industrial controls, the NXP SPC5643LK0MMM1 provides the performance, features, and reliability needed to drive innovation and efficiency in your products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess