EN
  • EN
  • DE

SPC5645CF0MMJ1

Part No SPC5645CF0MMJ1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 256MAPBGA / e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 2MB (2M x 8) FLASH 256-MAPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 199
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Base Product Number SPC5645
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935324585557
Standard Package 450
Win Source Part Number 1318761-SPC5645CF0MMJ1
Ultra Librarian 3D Model Ultra Librarian SPC5645CF0MMJ1 CAD Model

Description

The NXP SPC5645CF0MMJ1 is a cutting-edge microcontroller that is part of the MPC56xx family, designed to meet the demanding needs of automotive and industrial applications. This powerful MCU is built on Power Architecture technology, ensuring high-performance computing capabilities and efficient power management.

Key Features

  • Core: The SPC5645CF0MMJ1 features a 32-bit Power Architecture core with a frequency of up to 120 MHz, providing robust processing power for complex applications.
  • Memory: It comes equipped with 2 MB of flash memory and 192 KB of RAM, enabling substantial program storage and smooth operation.
  • Timers: A variety of timing systems including a Real-Time Clock, Periodic Interrupt Timers, and Modular I/O System (MIOS) ensure precise timing for all tasks.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and FlexRay are integrated, facilitating versatile networking capabilities suitable for automotive communication systems.
  • Analog-to-Digital Converters (ADCs): The presence of high-resolution ADCs allows for accurate conversion of analog signals to digital, critical for sensor data processing.
  • Temperature Range: It operates within a wide temperature range from -40°C to 125°C, ensuring reliability under extreme conditions.
  • Package: The MCU is available in a 176-pin MAPBGA package, which is ideal for space-constrained applications.

Applications

The versatility of the SPC5645CF0MMJ1 makes it suitable for a wide range of applications, particularly in the automotive industry where it can be used for engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robustness and high-speed processing capabilities also make it an excellent choice for industrial automation, robotics, and complex control systems.

Support and Resources

NXP provides comprehensive support for the SPC5645CF0MMJ1, including development tools, software libraries, and documentation to facilitate rapid development and deployment. The extensive ecosystem of tools and software ensures developers can maximize the capabilities of the microcontroller and reduce time-to-market for their products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess