EN
  • EN
  • DE

SPC5646CCF0VLT1R

Part No SPC5646CCF0VLT1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number SPC5646
Other Names 935321868528
Standard Package 180
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1264019-SPC5646CCF0VLT1R
Ultra Librarian 3D Model Ultra Librarian SPC5646CCF0VLT1R CAD Model

Description

The NXP SPC5646CCF0VLT1R is a cutting-edge microcontroller designed for automotive and industrial applications. This powerful MCU is part of the MPC56xx family, which is renowned for its high performance, reliability, and advanced features tailored to meet the rigorous demands of modern embedded systems.

Key Features

  • Core: Dual 32-bit Power Architecture e200z4d cores, each capable of operating at up to 80 MHz, provide the computational power necessary for complex tasks.
  • Memory: Equipped with 1 MB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: The inclusion of an Enhanced Modular I/O System (eMIOS) offers a versatile set of timers for PWM, input capture, and output compare functions.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and FlexRay support, making it ideal for networking within automotive systems.
  • Robust I/O: A wide array of general-purpose input/output (GPIO) pins for interfacing with sensors, actuators, and other peripherals.
  • On-Chip Debugging: Features Nexus Class 3+ interface for advanced real-time debugging and system analysis.

Quality and Reliability

This microcontroller is built to meet the high-quality standards of the automotive industry, ensuring reliable performance in harsh environments. It operates over an extended temperature range and is designed with fail-safe mechanisms to maintain operation in the event of partial system failures.

Applications

The SPC5646CCF0VLT1R is suited for a variety of applications, including but not limited to:

  • Engine Management Systems
  • Transmission Control Units
  • Chassis and Safety Control
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems

Environmental Compliance

Committed to environmental stewardship, the SPC5646CCF0VLT1R is compliant with RoHS regulations, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess