EN
  • EN
  • DE

SPC5646CCF0VMJ1R

Part No SPC5646CCF0VMJ1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 199
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Base Product Number SPC5646
Other Names 935320195518
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1264026-SPC5646CCF0VMJ1R
Ultra Librarian 3D Model Ultra Librarian SPC5646CCF0VMJ1R CAD Model

Description

The NXP SPC5646CCF0VMJ1R is a cutting-edge microcontroller that is part of the MPC56xx family, designed to meet the high-performance computing needs of modern automotive applications. This powerful microcontroller is engineered to deliver exceptional processing capabilities, making it an ideal choice for advanced driver assistance systems (ADAS), engine management, and body control modules.

Key Features

  • Core: The device features a dual-core architecture, with two 32-bit Power Architecture® cores, enabling simultaneous execution of complex applications.
  • Memory: It is equipped with 1.5 MB of embedded flash memory and 64 KB of RAM, providing ample storage for instructions and data buffering.
  • Frequency: With a maximum frequency of up to 120 MHz, the SPC5646CCF0VMJ1R offers high-speed processing for real-time operations.
  • Connectivity: The microcontroller includes various communication interfaces such as CAN, LIN, and FlexRay, supporting fast and reliable data exchange with other components within the vehicle's network.
  • Timers: Enhanced timer modules for motor control and general timing applications are integrated to support a wide range of automotive requirements.
  • Analog-to-Digital Converter (ADC): A high-resolution ADC enables precise measurement of analog signals, crucial for sensor data acquisition and control.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh automotive environments.
  • Package: The microcontroller is available in a 176-pin MAPBGA package, designed for space-efficient PCB layouts.

Applications

The SPC5646CCF0VMJ1R is designed to support a range of automotive applications, including:

  • Engine and transmission control
  • Chassis and safety systems
  • Electric power steering
  • Body control modules
  • Advanced driver assistance systems (ADAS)

With its robust feature set and high-performance capabilities, the NXP SPC5646CCF0VMJ1R microcontroller is a top choice for automotive manufacturers and suppliers looking to innovate and enhance vehicle performance and safety.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess