EN
  • EN
  • DE

SPC5668GAVMG

Part No SPC5668GAVMG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z650 series Microcontroller IC 32-Bit 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z650
Core Size 32-Bit
Speed 116MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 208-BGA
Case / Package 208-BGA (17x17)
Family Name SPC5668
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934820-SPC5668GAVMG
Ultra Librarian 3D Model Ultra Librarian SPC5668GAVMG CAD Model

Description

The NXP SPC5668GAVMG is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC56 32-bit MCU family, which is based on the Power Architecture® technology, a market leader in terms of performance, reliability, and efficiency.

Key Features

  • Core: The SPC5668GAVMG features a high-performance e200z6 dual-core processor, which operates at speeds up to 80 MHz, providing robust computation capabilities and efficient handling of complex tasks.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, ensuring ample space for program storage and smooth operation of real-time applications.
  • Connectivity: With multiple communication interfaces including CAN, LIN, and FlexRay, this microcontroller offers versatile connectivity options for various automotive communication protocols.
  • Timers and Analog Interfaces: It also provides a rich set of peripherals, such as multiple 16-bit timers, a 12-bit analog-to-digital converter, and a 12-bit digital-to-analog converter, which are essential for precise control and sensor interfacing.

Advanced Security

The SPC5668GAVMG integrates advanced security features to protect against unauthorized access and software piracy. It includes a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and a Secure Flash Module, ensuring the integrity and security of the code and data.

Automotive Reliability

Designed to operate in harsh automotive environments, the SPC5668GAVMG is compliant with the AEC-Q100 standard, which guarantees its reliability under extreme temperatures and conditions. This makes it an ideal choice for applications such as engine control units, transmission control units, and advanced driver assistance systems.

Development Support

Developers can take advantage of the comprehensive suite of tools and software provided by NXP, including the SPC5-STUDIO development environment, which offers a user-friendly interface and a range of software libraries and drivers to streamline the development process.

With its robust feature set, advanced security, and automotive-grade reliability, the NXP SPC5668GAVMG microcontroller is a powerhouse for next-generation automotive applications, providing both the performance and the protection needed to drive innovation in the industry.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess