EN
  • EN
  • DE

SPC5668GF1AVMG

Part No SPC5668GF1AVMG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor e200z650
Part Core Size 32-Bit
Speed(Frequency) 116MHz
Number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 592K x 8
Supply Voltage - Operating 3.3 V to 5 V
Data Converters A/D 36x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 208-MAPBGA (17x17)
Win Source Part Number 1101532-SPC5668GF1AVMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC5668GF1AVMG CAD Model

Description

The SPC5668GF1AVMG is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This high-performance product is part of the MPC56xx family, which is renowned for its exceptional processing capabilities, reliability, and versatility.

Key Features

  • Core: The MCU features a 32-bit Power Architecture e200z6 core, capable of operating at speeds up to 128 MHz, which provides the computational horsepower required for complex tasks.
  • Memory: It is equipped with 1 MB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: Multiple motor control and general-purpose timers are available, facilitating precise control in a variety of applications.
  • Connectivity: The SPC5668GF1AVMG offers a range of communication interfaces including CAN, LIN, and FlexRay, making it suitable for networked systems.
  • Analog-to-Digital Converters (ADCs): Integrated 12-bit ADCs provide accurate measurement capabilities for sensor data.
  • Enhanced Safety Features: Safety features such as an Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability, ensure reliable operation in safety-critical systems.

Applications

This MCU is ideal for a range of applications, particularly in the automotive sector, including engine management systems, transmission control, chassis control, and advanced driver assistance systems (ADAS). It is also well-suited for industrial control systems, robotics, and other applications requiring high reliability and real-time performance.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5668GF1AVMG, which is designed to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive quality. The MCU is manufactured using a high-tech process that ensures high performance and long-term reliability even in harsh environments.

Support and Resources

Developers can take advantage of NXP's extensive support network, including detailed datasheets, application notes, and development tools. The SPC5668GF1AVMG is supported by a range of software development kits and debugging tools, which simplifies the development process and accelerates time-to-market for new products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess