EN
  • EN
  • DE

SPC5673FF3MVY2

Part No SPC5673FF3MVY2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z7
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM
Number of I/O 32
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Base Product Number SPC5673
Other Names 568-13667,935311206557,SPC5673FF3MVY2
Standard Package 40
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263986-SPC5673FF3MVY2
Ultra Librarian 3D Model Ultra Librarian SPC5673FF3MVY2 CAD Model

Description

Introducing the SPC5673FF3MVY2 Microcontroller from NXP

The SPC5673FF3MVY2 is a cutting-edge microcontroller unit (MCU) designed by NXP Semiconductors, a leader in automotive processing solutions. This powerful MCU is part of the MPC56xx family, which is tailored to meet the demanding requirements of automotive and industrial control applications. With its advanced features and robust design, the SPC5673FF3MVY2 is an ideal choice for developers looking to create high-performance, reliable systems.

Outstanding Performance and Efficiency

The SPC5673FF3MVY2 is built around a 32-bit Power Architecture® core, operating at speeds of up to 120MHz. This core provides the computational horsepower necessary for complex tasks, such as real-time control and signal processing. The MCU also incorporates a floating-point unit (FPU), which enhances its ability to handle mathematical computations efficiently, making it particularly suitable for applications involving intensive data processing.

Memory and Storage

Equipped with 1.5MB of flash memory and 128KB of RAM, the SPC5673FF3MVY2 allows for ample code and data storage, facilitating sophisticated application development without the need for external memory components. This integrated memory architecture simplifies the design process and helps to reduce system costs and complexity.

Connectivity and I/O

This microcontroller offers a variety of communication interfaces, including CAN, LIN, and FlexRay, making it highly adaptable to the connectivity needs of modern automotive networks. Additionally, it provides numerous general-purpose input/output (GPIO) pins, which enable the MCU to interface with sensors, actuators, and other peripherals, further expanding its application scope.

Robustness and Reliability

Designed with automotive applications in mind, the SPC5673FF3MVY2 is engineered to withstand harsh environments and meet stringent automotive quality standards. It features advanced error correction capabilities and a wide operating temperature range, ensuring reliable operation under extreme conditions.

Development Support

NXP provides comprehensive development support for the SPC5673FF3MVY2, including software libraries, development tools, and reference designs. This support accelerates the development process and helps engineers bring their products to market faster.

In summary, the SPC5673FF3MVY2 from NXP is a feature-rich microcontroller that offers a blend of performance, memory capacity, connectivity options, and reliability, making it an exceptional choice for developers in the automotive and industrial sectors.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess