EN
  • EN
  • DE

SPC5674FAMVR3R

Part No SPC5674FAMVR3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z7
Core Size 32-Bit Single-Core
Speed 264MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM
Number of I/O 32
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5674
Other Names 935315691518
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263961-SPC5674FAMVR3R
Ultra Librarian 3D Model Ultra Librarian SPC5674FAMVR3R CAD Model

Description

The NXP SPC5674FAMVR3R microcontroller is a cutting-edge automotive-grade component designed to meet the rigorous demands of modern vehicle electronics. This powerful microcontroller is part of NXP's MPC56xx family, which is renowned for its high performance, reliability, and a rich set of features to support a wide range of automotive applications.

Key Features

  • Core: The SPC5674FAMVR3R boasts a 32-bit Power Architecture® with a frequency of up to 264 MHz, providing robust computational capabilities and efficient processing for complex automotive tasks.
  • Memory: It comes equipped with 4MB of flash memory and 256 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: The inclusion of a Modular I/O System (MIOS) allows for precise timing and control for a variety of automotive applications, including engine management and transmission control.
  • Connectivity: With multiple communication interfaces such as FlexCAN, DSPI, and LINFlex, this microcontroller offers flexible options for in-vehicle networking and communication with other electronic control units (ECUs).
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate sensor data conversion, crucial for real-time decision-making within automotive systems.
  • Safety Features: The SPC5674FAMVR3R is designed with safety in mind, featuring a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability for increased system reliability.
  • Temperature Range: This microcontroller operates over a wide temperature range, making it suitable for the harsh environments encountered in automotive applications.

Applications

The NXP SPC5674FAMVR3R is ideal for a variety of automotive applications, including but not limited to engine control, transmission control, body control modules, advanced driver-assistance systems (ADAS), and hybrid electric vehicle (HEV) management systems. Its robust feature set ensures that it can handle the complex algorithms and control tasks required for next-generation vehicles.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SPC5674FAMVR3R microcontroller. It is designed to meet the stringent standards of the automotive industry, including AEC-Q100 qualification, ensuring long-term performance and stability in automotive applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess