EN
  • EN
  • DE

SPC5676RDK3MVU1R

Part No SPC5676RDK3MVU1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 416PBGA  /  e200z7 series Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z7
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5676
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935314707518
Standard Package 500
Win Source Part Number 1210251-SPC5676RDK3MVU1R
Ultra Librarian 3D Model Ultra Librarian SPC5676RDK3MVU1R CAD Model

Description

The NXP SPC5676RDK3MVU1R is a cutting-edge microcontroller that belongs to the MPC56xx family, designed to meet the rigorous demands of automotive and industrial applications. This high-performance microcontroller is built on Power Architecture® technology, which is renowned for its exceptional processing capabilities and efficiency.

Key Features

  • Core: Dual e200z7 cores running at up to 264 MHz, providing the computational horsepower required for complex tasks and parallel processing.
  • Memory: Equipped with 4 MB of flash memory and 384 KB of RAM, ensuring ample space for application code and efficient data handling.
  • Advanced Timers: A rich set of timers including Motor Control PWM, Periodic Interrupt Timers, and Watchdog Timers, catering to time-sensitive control tasks.
  • Communication Interfaces: Multiple communication interfaces such as FlexCAN, LINFlex, DSPI, and Ethernet, offering versatile connectivity options for various protocols.
  • Enhanced Safety Features: Integrated safety features compliant with the ISO 26262 standard, making it suitable for safety-critical systems in automotive applications.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide precise sensor data acquisition, essential for real-time control systems.

Applications

The SPC5676RDK3MVU1R is engineered for applications that require high levels of processing power and reliability. It is an ideal choice for:

  • Automotive engine management systems
  • Transmission control units
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Aerospace and defense applications

Development Support

NXP provides comprehensive development support for the SPC5676RDK3MVU1R microcontroller. Developers can access a range of tools, including software drivers, code examples, and development boards, to facilitate rapid prototyping and streamline the development process. With its robust feature set and extensive support, the SPC5676RDK3MVU1R is a versatile and powerful microcontroller that can drive innovation across multiple sectors.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess