EN
  • EN
  • DE

SPC5742PK1AMMM8

Part No SPC5742PK1AMMM8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.5MB FLASH 257MAPBGA  /  e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 257-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5742
Other Names 935339131557
Standard Package 760
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263881-SPC5742PK1AMMM8
Ultra Librarian 3D Model Ultra Librarian SPC5742PK1AMMM8 CAD Model

Description

The SPC5742PK1AMMM8 is a state-of-the-art microcontroller produced by NXP Semiconductors, a leader in automotive processing solutions. Designed with the automotive industry in mind, this robust microcontroller is built to meet the rigorous demands of automotive applications, providing reliable performance in a range of environments.

Key Features

  • Core: The SPC5742PK1AMMM8 features a 32-bit Power Architecture with dual e200z4d cores, each capable of operating at up to 120 MHz. This dual-core setup is optimized for parallel processing and high-performance multitasking.
  • Memory: It comes equipped with an ample memory package, including 1.5MB of flash memory and 128KB of RAM, ensuring smooth operation and sufficient space for complex automotive applications.
  • Advanced Timer: The microcontroller includes a comprehensive set of timing and control functions through its advanced Motor Control Timer, which is ideal for precise control in powertrain and engine management systems.
  • Communication Interfaces: A variety of communication interfaces are supported, such as CAN, LIN, and FlexRay, providing versatile options for networking within the vehicle's electronic systems.
  • Security: Enhanced security features are integrated to protect against unauthorized access and ensure the integrity of automotive systems, which is increasingly important in modern vehicles.

Applications

The SPC5742PK1AMMM8 microcontroller is specifically designed to address the complex needs of automotive control systems. It is an ideal choice for applications such as:

  • Engine Management
  • Transmission Control
  • Electric Power Steering
  • Anti-lock Braking Systems
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SPC5742PK1AMMM8, which is manufactured to withstand the harsh conditions of automotive environments. It operates over a wide temperature range and is compliant with automotive industry standards for electronic components, ensuring long-term reliability and performance.

With its powerful processing capabilities, extensive memory, and advanced security features, the SPC5742PK1AMMM8 from NXP is a top-tier choice for automotive developers looking to push the boundaries of vehicle technology.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess