EN
  • EN
  • DE

SPC5744BK1AVMH2R

Part No SPC5744BK1AVMH2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.5MB FLASH 100MAPBGA  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5744
Other Names 935347034518
Standard Package 1,500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263915-SPC5744BK1AVMH2R
Ultra Librarian 3D Model Ultra Librarian SPC5744BK1AVMH2R CAD Model

Description

The NXP SPC5744BK1AVMH2R is a cutting-edge microcontroller that is part of the Power Architecture family, designed for the automotive industry. This powerful MCU is specifically engineered to meet the rigorous demands of automotive applications, providing a high level of performance, safety, and reliability. With its advanced features and robust design, the SPC5744BK1AVMH2R is an ideal choice for a wide range of automotive systems, including engine management, transmission control, and advanced driver assistance systems (ADAS).

Key Features:

  • CPU: The microcontroller is equipped with a dual-core Power Architecture e200z4d CPU, each core running at up to 160 MHz, offering exceptional processing capabilities for complex automotive applications.
  • Memory: It comes with 1.5MB of integrated flash memory and 256KB of RAM, providing ample space for program storage and efficient data handling.
  • Advanced Timers: The device includes a rich set of timers and counters, including motor control timers, periodic interrupt timers, and watchdog timers, facilitating precise timing and control for various automotive functions.
  • Communication Interfaces: A comprehensive array of communication interfaces is available, such as multiple CAN interfaces, LIN, SPI, and FlexRay, ensuring versatile connectivity options for in-vehicle networking.
  • Safety Features: The MCU is designed with safety-critical systems in mind, featuring fault collection and control unit, built-in self-test for RAM, and a memory protection unit, supporting the development of safety-compliant automotive applications according to ISO 26262 standards.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for the harsh environments encountered in automotive settings.
  • Package: The SPC5744BK1AVMH2R is available in a 176-pin MAPBGA package, which is designed for efficient space utilization and thermal performance on printed circuit boards.

Applications:

The versatility and high performance of the NXP SPC5744BK1AVMH2R make it an excellent choice for a multitude of automotive applications, such as:

  • Body Control Modules
  • Engine Control Units
  • Transmission Control Modules
  • Electric Power Steering Systems
  • ADAS and Safety Systems
  • Hybrid and Electric Vehicle Control Units

With its robust feature set and compliance with automotive industry standards, the NXP SPC5744BK1AVMH2R microcontroller is a powerful and reliable solution for next-generation automotive designs.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess