EN
  • EN
  • DE
  • IT

SPC5744PFK1AMLQ8

Part No SPC5744PFK1AMLQ8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2.5MB FLASH 144LQFP  /  e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 2.5MB (2.5M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Bulk
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 79
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5744
Other Names 935325067557
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263857-SPC5744PFK1AMLQ8
Ultra Librarian 3D Model Ultra Librarian SPC5744PFK1AMLQ8 CAD Model

Description

The SPC5744PFK1AMLQ8 is a high-performance automotive microcontroller designed and manufactured by NXP Semiconductors. This product is part of NXP's SPC57 series of 32-bit Power Architecture microcontrollers, which are engineered to meet the rigorous standards of the automotive industry. The SPC5744PFK1AMLQ8 is specifically tailored for advanced driver assistance systems (ADAS), general engine management, and various industrial applications requiring a high level of reliability and performance.

Key Features:

  • Core: Dual e200z4d cores, each capable of running up to 160 MHz, providing the computational power necessary for complex and demanding applications.
  • Memory: Equipped with 4 MB of Flash memory and 384 KB of RAM, facilitating robust program storage and efficient data handling.
  • Advanced Timer: Includes a comprehensive set of timers, including Motor Control and General Purpose Timers, to handle a wide range of timing and control tasks.
  • Communication Interfaces: Features multiple communication interfaces such as FlexCAN, LINFlexD, DSPI, and Ethernet for versatile connectivity options.
  • Analog-to-Digital Converters (ADCs): Integrated 12-bit ADCs provide precise analog signal measurement and conversion, essential for sensor-based applications.
  • Enhanced Safety Features: Comes with built-in safety features compliant with the ISO 26262 standard, ensuring functional safety in automotive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the device supports various power-saving modes to reduce overall power consumption.

Applications:

The SPC5744PFK1AMLQ8 microcontroller is well-suited for a range of applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Engine and Transmission Control
  • Electric Power Steering
  • Chassis and Safety Control
  • Industrial Automation Systems

Package and Quality:

The microcontroller is packaged in a 176-pin LQFP (Low-Profile Quad Flat Package), which offers a compact footprint while allowing for efficient thermal management. The product adheres to stringent quality standards, ensuring high reliability and performance in automotive and industrial environments.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5290 $82.5870
6+ $22.5879 $135.5274
8+ $21.8821 $175.0568
11+ $21.1762 $232.9382
15+ $20.4703 $307.0545
19+ $18.3527 $348.7013
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess