EN
  • EN
  • DE

SPC5745BBK1AMMH2

Part No SPC5745BBK1AMMH2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5745
Other Names 935339132557
Standard Package 880
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263872-SPC5745BBK1AMMH2
Ultra Librarian 3D Model Ultra Librarian SPC5745BBK1AMMH2 CAD Model

Description

The NXP SPC5745BBK1AMMH2 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful component is part of NXP's SPC57 series, which is renowned for its high performance, reliability, and a suite of features that enable advanced system control and connectivity.

Key Features:

  • Core: The SPC5745BBK1AMMH2 is built around a dual-core Power Architecture with cores operating at speeds up to 200 MHz, delivering exceptional computational performance and efficiency.
  • Memory: It is equipped with 4 MB of flash memory and 512 KB of RAM, providing ample space for complex software applications and data storage.
  • Advanced Timer: The microcontroller includes a comprehensive set of timers, including a Motor Control Timer for precise motor operations, making it ideal for automotive powertrain systems.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and Ethernet, the SPC5745BBK1AMMH2 ensures robust connectivity options for various protocols and network topologies.
  • Security: Security features are integrated to safeguard against unauthorized access and tampering, which is crucial for applications that require high levels of data protection and integrity.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance under harsh environmental conditions.
  • Package: It comes in a compact 176-pin MAPBGA package, making it suitable for space-constrained applications.

Applications:

The SPC5745BBK1AMMH2 is ideal for a variety of applications that require high-speed processing, advanced control, and secure communications. It is particularly well-suited for:

  • Automotive engine management systems
  • Transmission control units
  • Electric/hybrid vehicle powertrain control
  • Industrial automation and robotics

With its robust feature set and adherence to stringent automotive and industrial standards, the NXP SPC5745BBK1AMMH2 microcontroller is a reliable choice for developers looking to create sophisticated systems that can withstand the test of time and operate in challenging environments.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess