EN
  • EN
  • DE

SPC5746BK1AMKU2

Part No SPC5746BK1AMKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
Other Names 935347052557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263877-SPC5746BK1AMKU2
Ultra Librarian 3D Model Ultra Librarian SPC5746BK1AMKU2 CAD Model

Description

The SPC5746BK1AMKU2 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This high-performance product is part of the Power Architecture family, which is renowned for its robustness, reliability, and exceptional processing capabilities.

Key Features

  • Advanced Core: At the heart of the SPC5746BK1AMKU2 is a dual-core Power Architecture e200z4d CPU, capable of running at speeds up to 160MHz. This provides the computational power necessary to handle complex algorithms and control tasks with ease.
  • Memory: The MCU comes equipped with 1MB of flash memory and 64KB of RAM, ensuring ample space for code storage and efficient data handling for real-time operations.
  • Connectivity: With an array of communication interfaces including CAN, LIN, and Ethernet, this MCU offers versatile connectivity options for various automotive networks and industrial systems.
  • Robust Safety Features: Safety is paramount in automotive and industrial environments. The SPC5746BK1AMKU2 includes features like Error Correction Code (ECC) on both Flash and RAM, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU) to support the development of safety-critical applications.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the SPC5746BK1AMKU2 makes it ideal for a range of applications, particularly in the automotive sector, such as:

  • Engine Management Systems
  • Transmission Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle Control Units

Furthermore, its robust design and processing capabilities also lend it to industrial applications requiring high reliability and performance, such as automation control systems and robotics.

Conclusion

The SPC5746BK1AMKU2 from NXP is a powerful and reliable microcontroller that offers a comprehensive set of features for advanced automotive and industrial systems. With its dual-core architecture, extensive memory options, and advanced safety features, it stands out as a top choice for developers looking to create sophisticated and secure applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1854 $81.5562
6+ $22.3060 $133.8360
9+ $21.6089 $194.4801
12+ $20.9119 $250.9428
15+ $20.2148 $303.2220
20+ $18.1236 $362.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess